CAS DataLoggers Wireless Temperature, Humidity, Luminence and UV Data Logger TandD RTR-574

Description
The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This Data Logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording. TandD RTR-574 Records luminance, UV, temperature and humidity Luminosity range 0 -130k lx UV range 0 – 30 mw/cm2 Internal exposure accumulation Cosine corrected readings Temperature measuring range: -0°C to 55°C Humidity measuring range: 10% to 95% RH External sensors included Wireless interface – compatible with 500 Series data collectors 8,000 point/channel memory Multi-function display WebStorage Service available Additional Base Station required for communication
Datasheet
Description
The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This Data Logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording. TandD RTR-574 Records luminance, UV, temperature and humidity Luminosity range 0 -130k lx UV range 0 – 30 mw/cm2 Internal exposure accumulation Cosine corrected readings Temperature measuring range: -0°C to 55°C Humidity measuring range: 10% to 95% RH External sensors included Wireless interface – compatible with 500 Series data collectors 8,000 point/channel memory Multi-function display WebStorage Service available Additional Base Station required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity, Luminence and UV Data Logger - TandD RTR-574 - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature, Humidity, Luminence and UV Data Logger
TandD RTR-574
Wireless Temperature, Humidity, Luminence and UV Data Logger TandD RTR-574
The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity . This Data Logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording. TandD RTR-574 Records luminance, UV, temperature and humidity Luminosity range 0 -130k lx UV range 0 – 30 mw/cm2 Internal exposure accumulation Cosine corrected readings Temperature measuring range: -0°C to 55°C Humidity measuring range: 10% to 95% RH External sensors included Wireless interface – compatible with 500 Series data collectors 8,000 point/channel memory Multi-function display WebStorage Service available Additional Base Station required for communication

The RTR-574 Wireless Temperature Humidity Light Data Logger includes two sensors that simultaneously measure and record illuminance / UV intensity and temperature/humidity. This Data Logger allows for the measuring and recording of the above items in various places such as facilities where people gather, where important documents and fine arts are being stored or displayed, where food and drink are being stored. Also, cumulative illuminance and the cumulative amount of UV light can be easily viewed even without stopping recording.

TandD RTR-574

  • Records luminance, UV, temperature and humidity
  • Luminosity range 0 -130k lx
  • UV range 0 – 30 mw/cm2
  • Internal exposure accumulation
  • Cosine corrected readings
  • Temperature measuring range: -0°C to 55°C
  • Humidity measuring range: 10% to 95% RH
  • External sensors included
  • Wireless interface – compatible with 500 Series data collectors
  • 8,000 point/channel memory
  • Multi-function display
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number TandD RTR-574
Product Name Wireless Temperature, Humidity, Luminence and UV Data Logger
Data Acquisition Datalogger
User Interface Front Panel; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
12-ch Input Module LAN-XI 25.6kHz - -3053-B-120-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details