Powerful data loggers for standard and high speed applications
Up to 100 readings per second on 2 channels
In-built Ethernet connectivity
Up to four 3 or 4 wire Pt 100/1000 sensor inputs
Fully configurable via the integrated keypad - New!
128*97 dot graphical LCD display - New!
Compatible with B, C, D type thermocouples - New!
Up to 16 universal inputs
High precision (0.05%)
Advanced data management to MMC/SD card or PC
Flexible communications (USB, Ethernet, RS232)
High speed option (100Hz)
Various Remote connection options e.g. via Ethernet or dial up modem
Squirrel 2020 series offers high performance universal data loggers packed with powerful features to provide great flexibility to handle a wide range of routine and demanding applications.
Hand-held and lightweight, the Squirrel 2020 models are easy, fast and convenient to use - either as stand-alone loggers or as PC-linked data acquisition systems in industrial and scientific research and quality assurance applications.
Twin processors, multiple 24-bit analog-to-digital converters, up to 16 universal channels and a choice of communications methods ensure that the Squirrel 2020 series provides state-of-the-art data logging and communication capability for sophisticated applications needs.
Key Features
Standalone data logger or link to a PC
Compact and portable
8 to 16 universal analog plus 8 digital inputs
Up to 16 derived /calculated channels
4 alarm outputs
4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz)
Configured via integral interface or via PC
0.05% basic accuracy
Up to 14 million readings
Removable MMC / SD card
In-built Ethernet networking capability (SQ2020-2F8 only)
USB and RS232 connectivity
Powerful data loggers for standard and high speed applications
Up to 100 readings per second on 2 channels
In-built Ethernet connectivity
Up to four 3 or 4 wire Pt 100/1000 sensor inputs
- Fully configurable via the integrated keypad - New!
- 128*97 dot graphical LCD display - New!
- Compatible with B, C, D type thermocouples - New!
- Up to 16 universal inputs
- High precision (0.05%)
- Advanced data management to MMC/SD card or PC
- Flexible communications (USB, Ethernet, RS232)
- High speed option (100Hz)
- Various Remote connection options e.g. via Ethernet or dial up modem
Squirrel 2020 series offers high performance universal data loggers packed with powerful features to provide great flexibility to handle a wide range of routine and demanding applications.
Hand-held and lightweight, the Squirrel 2020 models are easy, fast and convenient to use - either as stand-alone loggers or as PC-linked data acquisition systems in industrial and scientific research and quality assurance applications.
Twin processors, multiple 24-bit analog-to-digital converters, up to 16 universal channels and a choice of communications methods ensure that the Squirrel 2020 series provides state-of-the-art data logging and communication capability for sophisticated applications needs.
Key Features
- Standalone data logger or link to a PC
- Compact and portable
- 8 to 16 universal analog plus 8 digital inputs
- Up to 16 derived /calculated channels
- 4 alarm outputs
- 4 pulse rate / counter inputs (2 at up to 64kHz, 2 at up to 100Hz)
- Configured via integral interface or via PC
- 0.05% basic accuracy
- Up to 14 million readings
- Removable MMC / SD card
- In-built Ethernet networking capability (SQ2020-2F8 only)
- USB and RS232 connectivity