The DC-3V data logger is specifically designed to accurately monitor one, two or three DC voltage channels, 1V to 60Vdc. This allows you to monitor charger performance and PV (photovoltaic) cell output, as well as many other applications like DC motors. There are many models of Electrocorder, to suit many logging situations and user’s requirements.
When recording, the Electrocorder will store the average voltage and current over the period chosen (1 sec to 60 min), it will also record the highest (max) & lowest (min) cycle values during that period. The stored data is uploaded to a PC via the supplied USB cable.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Electrocorder DC-3V-RS |
| Product Name | Three Channel DC Voltage Data Logger |
| Form Factor | Stand-alone |
| Host Connection | USB |
| Application | General Lab & Industrial |
| Agency Approval | Recording - EN50160: 1994 - CAT II |
| Analog Channels | 3 # |