CAS DataLoggers Datasheets for Humidity Transmitters

Humidity transmitters provide electrical outputs that are proportional to humidity inputs. They measure variables such as relative humidity, absolute humidity, specific humidity, moisture content, dew point, temperature, and pressure.
Humidity Transmitters: Learn more

Product Name Notes
The GD-10 Wireless Temperature Humidity Transmitter has a built-in sensor with a temperature measurement range of -30°C to +65°C and a humidity measurement range of 0% to 100 %. It...
The Novus RHT-Air is a fully wireless solution for measuring temperature and humidity over long distances, allowing the configuration and reading of the parameters through the wireless network up to...