CAS DataLoggers is pleased to introduce the new I-Plug Dry Ice data loggers from SwiTrace. Available in both IPST8U single use and IPMT8U multi-use models, they are designed to record temperatures down to -80°C and are suitable for use with dry ice shipments. They offer built-in alarm indicators that support up to 4 user programmable high/low alarm limits, a programmable sample rate and storage for 8,000 points to allow monitoring trips up to 30 days in duration. No special software is required to generate reports, simply plug them into a computer and download the data directly as a PDF file.
The I-Plug Dry Ice loggers are designed for applications that require recording low-temperature measurements such as life science and pharmaceutical cold chain and storage monitoring.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | SwiTrace I-Plug |
| Product Name | Dry Ice Data Logger |
| Form Factor | Stand-alone |
| Auxiliary Outputs | Alarm |
| User Interface | Front Panel; Hand-held Programmer |
| Host Connection | USB |
| Application | General Lab & Industrial; Environmental; Medical / Biomedical |