CAS DataLoggers Compact Data Acquisition and Control System ADwin-X-A20

Description
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time operation. Programs can be quickly created using either the user-friendly ADbasic development environment or through Simulink via the ADsim interface. Standard Features: XILINK ZYNQ ARM Cortex-A9 666 MHz CPU, 64-Bit FPU, 1 Gigabyte DRAM 8, 18-Bit Analog Inputs 2 High-Speed 16-Bit Analog Outputs 2 Low-Speed 12-Bit Analog Outputs 8 TTL Digital Channels Configurable in Blocks as Inputs/Outputs 1 Low Latency Trigger Input LS-Bus for Low-Speed Discrete I/O Expansion Rugged Metal Case with Option DIN Rail Mounting In addition, there are a number of options that allow the ADwin-X-A20 to be customized for specific projects and OEM applications including: 8 Synchronous Analog Inputs 32-Bit High-Speed Up/Down and PWM Counters SSI Interface Up to 32 Digital Channels CAN, RS-232, Profibus, and EtherCAT Interfaces Bootloader for Standalone Operation Designed for applications such as high-speed and closed-loop control, signal generation, test-stand data acquisition, hardware in the loop (HIL) simulation and testing, and portable data collection. The ADwin-X-A20 is an ideal solution for projects that require a compact, high-performance system.
Datasheet
Description
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time operation. Programs can be quickly created using either the user-friendly ADbasic development environment or through Simulink via the ADsim interface. Standard Features: XILINK ZYNQ ARM Cortex-A9 666 MHz CPU, 64-Bit FPU, 1 Gigabyte DRAM 8, 18-Bit Analog Inputs 2 High-Speed 16-Bit Analog Outputs 2 Low-Speed 12-Bit Analog Outputs 8 TTL Digital Channels Configurable in Blocks as Inputs/Outputs 1 Low Latency Trigger Input LS-Bus for Low-Speed Discrete I/O Expansion Rugged Metal Case with Option DIN Rail Mounting In addition, there are a number of options that allow the ADwin-X-A20 to be customized for specific projects and OEM applications including: 8 Synchronous Analog Inputs 32-Bit High-Speed Up/Down and PWM Counters SSI Interface Up to 32 Digital Channels CAN, RS-232, Profibus, and EtherCAT Interfaces Bootloader for Standalone Operation Designed for applications such as high-speed and closed-loop control, signal generation, test-stand data acquisition, hardware in the loop (HIL) simulation and testing, and portable data collection. The ADwin-X-A20 is an ideal solution for projects that require a compact, high-performance system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Data Acquisition and Control System - ADwin-X-A20 - CAS DataLoggers
Chesterland, OH, USA
Compact Data Acquisition and Control System
ADwin-X-A20
Compact Data Acquisition and Control System ADwin-X-A20
CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time operation. Programs can be quickly created using either the user-friendly ADbasic development environment or through Simulink via the ADsim interface. Standard Features: XILINK ZYNQ ARM Cortex-A9 666 MHz CPU, 64-Bit FPU, 1 Gigabyte DRAM 8, 18-Bit Analog Inputs 2 High-Speed 16-Bit Analog Outputs 2 Low-Speed 12-Bit Analog Outputs 8 TTL Digital Channels Configurable in Blocks as Inputs/Outputs 1 Low Latency Trigger Input LS-Bus for Low-Speed Discrete I/O Expansion Rugged Metal Case with Option DIN Rail Mounting In addition, there are a number of options that allow the ADwin-X-A20 to be customized for specific projects and OEM applications including: 8 Synchronous Analog Inputs 32-Bit High-Speed Up/Down and PWM Counters SSI Interface Up to 32 Digital Channels CAN, RS-232, Profibus, and EtherCAT Interfaces Bootloader for Standalone Operation Designed for applications such as high-speed and closed-loop control, signal generation, test-stand data acquisition, hardware in the loop (HIL) simulation and testing, and portable data collection. The ADwin-X-A20 is an ideal solution for projects that require a compact, high-performance system.

CAS is pleased to announce the new ADwin-X-A20 compact data acquisition and control system. It features a high performance, dual-core, 64-bit processor plus analog and digital inputs and outputs and a 1GB Ethernet communications interface to provide extremely precise, low latency real-time operation. Programs can be quickly created using either the user-friendly ADbasic development environment or through Simulink via the ADsim interface.

Standard Features:

  • XILINK ZYNQ ARM Cortex-A9 666 MHz CPU, 64-Bit FPU, 1 Gigabyte DRAM
  • 8, 18-Bit Analog Inputs
  • 2 High-Speed 16-Bit Analog Outputs
  • 2 Low-Speed 12-Bit Analog Outputs
  • 8 TTL Digital Channels Configurable in Blocks as Inputs/Outputs
  • 1 Low Latency Trigger Input
  • LS-Bus for Low-Speed Discrete I/O Expansion
  • Rugged Metal Case with Option DIN Rail Mounting

In addition, there are a number of options that allow the ADwin-X-A20 to be customized for specific projects and OEM applications including:

  • 8 Synchronous Analog Inputs
  • 32-Bit High-Speed Up/Down and PWM Counters
  • SSI Interface
  • Up to 32 Digital Channels
  • CAN, RS-232, Profibus, and EtherCAT Interfaces
  • Bootloader for Standalone Operation

Designed for applications such as high-speed and closed-loop control, signal generation, test-stand data acquisition, hardware in the loop (HIL) simulation and testing, and portable data collection. The ADwin-X-A20 is an ideal solution for projects that require a compact, high-performance system.

Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number ADwin-X-A20
Product Name Compact Data Acquisition and Control System
Form Factor DIN Rail (optional feature); Stand-alone
Auxiliary Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection RS232/422/485; USB; TTL; Ethernet
Network Options Ethernet; CANbus; Profibus; EtherCAT
Unlock Full Specs
to access all available technical data