The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals.
Available with 16 analog inputs as well as 4 digital inputs. It can be extended by up to 100 analog or digital inputs.
Input Signals:
Acquisition and analysis of high-speed, transient signals
Triggered or continuous recording modes
Synchronous acquisition of 16 galvanically isolated, analog signals
Sampling rates of up to 50 kHz per channel
High measurement precision (24-bit ADC)
Four synchronous digital inputs
Trigger and Monitoring Functions:
User-defined, multiple, flexible trigger events
User-defined data storage partitions and triggers
High-speed digital outputs for limit value violations
Alarms via email or text message
Suitable for the acquisition of periodic signals (option to calculate FFT and characteristic values)
Signal Conditioning:
Online computation of effective and peak values
Upper wave analysis
Online FFT analysis
Interfaces and Design:
Measurement and device configuration via LAN / Wi-Fi
Remote connectivity via Wi-Fi, UMTS or LTE
Highly compact design
Data Recording:
Independent, internal 16 GB data storage capability
Long-term data recording to NAS or SCSI drives
Absolute-time synchronization via GPS or NTP
Automated FTP upload
Internal time synchronization via PTP
The Expert Transient is suitable for fault diagnostics in machinery and plants. Typical applications include the evaluation of pressure pulses /surges, fast process monitoring and controller optimization, shock and vibration measurement, and materials research and environmental simulation. It can also be supplied in a robust mobile measurement case for field deployments in harsh environments. The standard device, equipped with plug-in terminals, is ideal for use with test stands or in laboratories.
The Delphin Expert Transient ET-16 Data Acquisition System is a high speed, high accuracy data acquisition system capable of synchronously acquiring and saving analog measurement data up to a sampling rate of 50 kHz per channel in combination with digital signals.
Available with 16 analog inputs as well as 4 digital inputs. It can be extended by up to 100 analog or digital inputs.
Input Signals:
- Acquisition and analysis of high-speed, transient signals
- Triggered or continuous recording modes
- Synchronous acquisition of 16 galvanically isolated, analog signals
- Sampling rates of up to 50 kHz per channel
- High measurement precision (24-bit ADC)
- Four synchronous digital inputs
Trigger and Monitoring Functions:
- User-defined, multiple, flexible trigger events
- User-defined data storage partitions and triggers
- High-speed digital outputs for limit value violations
- Alarms via email or text message
- Suitable for the acquisition of periodic signals (option to calculate FFT and characteristic values)
Signal Conditioning:
- Online computation of effective and peak values
- Upper wave analysis
- Online FFT analysis
Interfaces and Design:
- Measurement and device configuration via LAN / Wi-Fi
- Remote connectivity via Wi-Fi, UMTS or LTE
- Highly compact design
Data Recording:
- Independent, internal 16 GB data storage capability
- Long-term data recording to NAS or SCSI drives
- Absolute-time synchronization via GPS or NTP
- Automated FTP upload
- Internal time synchronization via PTP
The Expert Transient is suitable for fault diagnostics in machinery and plants. Typical applications include the evaluation of pressure pulses /surges, fast process monitoring and controller optimization, shock and vibration measurement, and materials research and environmental simulation. It can also be supplied in a robust mobile measurement case for field deployments in harsh environments. The standard device, equipped with plug-in terminals, is ideal for use with test stands or in laboratories.