The Novus LogBox BLE provides up to three universal analog inputs, 1 digital input and 1 digital output with wireless Bluetooth and compatibility with the NOVUS Cloud web portal. The universal inputs accept thermocouples and RTD’s for temperature plus voltage and 4-20 mA signals. The digital channel can either record events with a time stamp, such as opening a door or counting pulses from a flow sensor. The LogBox can store up to 140,000 points in internal memory and also features a large display and removable bracket and connectors. Configuration and data downloading can be performed with the mobile application, NXperience BLE or the Windows software NXperience, which can access the LogBox via USB.
The LogBox BLE is the first data logger in the Connect family and can be used for applications that require accuracy in the recording of temperature data, such as laboratories, cold rooms, data centers, and more.
| CAS DataLoggers | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | LogBox BLE |
| Product Name | Wireless Data Logger |
| Form Factor | Panel / Chassis Mount |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output; Electronic Switch or Alarm |
| User Interface | Front Panel |
| Host Connection | USB |
| Network Options | WiFi / Bluetooth |