CAS DataLoggers Modular Real-Time Data Acquisition System ADwin-PRO-II

Description
Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new Pro II I/O modules and the older Pro I modules. Pro-II systems offer the new T12 processor module which uses the Dual-Core ARM Cortex-A9. With 1 GHz clock speed and 1 GB of internal memory for program and data, the PRO-II’s processing power over 4x previous models. In addition, the processor’s 64-bit internal calculation enables double precision floating-point calculations. The T12’s accelerated Ethernet interface enables high-speed data transmission to the PC at more than 1 Gb/s. The bus bandwidth of up to 200 MByte/s significantly increases the capacity of the internal traffic between the processor module and the new Pro-II output modules. The ADwin-PRO-II Modular Real-Time Data Acquisition System is Compatible For all its superior performance the ADwin Pro-II remains compatible. On the backplane, both the new Pro-II and the present Pro-I bus work side by side so that all the existing input and output modules can be used. The data exchange with the PC is fully compatible to work with all the interfaces (for VB, Matlab, etc.) as usual. Valuable ADbasic source code can be reused after just a few changes to the tried and tested algorithms which also benefit from the PRO-II’s higher processor speed. Real-Time for Complex Applications The new Pro-II system’s extraordinary speed enables applications demanding a high data rate. In addition, the fast T12 processor allows an intelligent pre-selection of relevant data, mathematical functions or digital channel filtering. All new Pro-II modules run on the Pro II bus automatically sync. This allows fully-synchronized time measurements from multiple modules without any special software effort. Housing Types for All Cases The ADwin-PRO-II Modular Real-Time Data Acquisition System is available in the usual variety of robust housing for various applications: as a desk system for the lab, a portable system for travel or as a system for panel mounting. The system’s 5-16 slots and ADwin’s wide variety of different modules are the ideal, flexible foundation for rapid real-time applications. ADwin-PRO-II Analog In (Multiplexed or Parallel A/D), Analog Out, Digital I/O, Counters, CAN, LIN, and Serial, Cards Up to 480 Analog Inputs, Digital I/O or a Combination of These Full, Half and Quarter Rack Mainframes, AC or DC Powered Versions High Performance 1GHz ARM Processor Ethernet Communications Interface Optional TICO Co-Processors Modules for Local Pre-processing
Datasheet
Description
Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new Pro II I/O modules and the older Pro I modules. Pro-II systems offer the new T12 processor module which uses the Dual-Core ARM Cortex-A9. With 1 GHz clock speed and 1 GB of internal memory for program and data, the PRO-II’s processing power over 4x previous models. In addition, the processor’s 64-bit internal calculation enables double precision floating-point calculations. The T12’s accelerated Ethernet interface enables high-speed data transmission to the PC at more than 1 Gb/s. The bus bandwidth of up to 200 MByte/s significantly increases the capacity of the internal traffic between the processor module and the new Pro-II output modules. The ADwin-PRO-II Modular Real-Time Data Acquisition System is Compatible For all its superior performance the ADwin Pro-II remains compatible. On the backplane, both the new Pro-II and the present Pro-I bus work side by side so that all the existing input and output modules can be used. The data exchange with the PC is fully compatible to work with all the interfaces (for VB, Matlab, etc.) as usual. Valuable ADbasic source code can be reused after just a few changes to the tried and tested algorithms which also benefit from the PRO-II’s higher processor speed. Real-Time for Complex Applications The new Pro-II system’s extraordinary speed enables applications demanding a high data rate. In addition, the fast T12 processor allows an intelligent pre-selection of relevant data, mathematical functions or digital channel filtering. All new Pro-II modules run on the Pro II bus automatically sync. This allows fully-synchronized time measurements from multiple modules without any special software effort. Housing Types for All Cases The ADwin-PRO-II Modular Real-Time Data Acquisition System is available in the usual variety of robust housing for various applications: as a desk system for the lab, a portable system for travel or as a system for panel mounting. The system’s 5-16 slots and ADwin’s wide variety of different modules are the ideal, flexible foundation for rapid real-time applications. ADwin-PRO-II Analog In (Multiplexed or Parallel A/D), Analog Out, Digital I/O, Counters, CAN, LIN, and Serial, Cards Up to 480 Analog Inputs, Digital I/O or a Combination of These Full, Half and Quarter Rack Mainframes, AC or DC Powered Versions High Performance 1GHz ARM Processor Ethernet Communications Interface Optional TICO Co-Processors Modules for Local Pre-processing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Real-Time Data Acquisition System - ADwin-PRO-II - CAS DataLoggers
Chesterland, OH, USA
Modular Real-Time Data Acquisition System
ADwin-PRO-II
Modular Real-Time Data Acquisition System ADwin-PRO-II
Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new Pro II I/O modules and the older Pro I modules. Pro-II systems offer the new T12 processor module which uses the Dual-Core ARM Cortex-A9. With 1 GHz clock speed and 1 GB of internal memory for program and data, the PRO-II’s processing power over 4x previous models. In addition, the processor’s 64-bit internal calculation enables double precision floating-point calculations. The T12’s accelerated Ethernet interface enables high-speed data transmission to the PC at more than 1 Gb/s. The bus bandwidth of up to 200 MByte/s significantly increases the capacity of the internal traffic between the processor module and the new Pro-II output modules. The ADwin-PRO-II Modular Real-Time Data Acquisition System is Compatible For all its superior performance the ADwin Pro-II remains compatible. On the backplane, both the new Pro-II and the present Pro-I bus work side by side so that all the existing input and output modules can be used. The data exchange with the PC is fully compatible to work with all the interfaces (for VB, Matlab, etc.) as usual. Valuable ADbasic source code can be reused after just a few changes to the tried and tested algorithms which also benefit from the PRO-II’s higher processor speed. Real-Time for Complex Applications The new Pro-II system’s extraordinary speed enables applications demanding a high data rate. In addition, the fast T12 processor allows an intelligent pre-selection of relevant data, mathematical functions or digital channel filtering. All new Pro-II modules run on the Pro II bus automatically sync. This allows fully-synchronized time measurements from multiple modules without any special software effort. Housing Types for All Cases The ADwin-PRO-II Modular Real-Time Data Acquisition System is available in the usual variety of robust housing for various applications: as a desk system for the lab, a portable system for travel or as a system for panel mounting. The system’s 5-16 slots and ADwin’s wide variety of different modules are the ideal, flexible foundation for rapid real-time applications. ADwin-PRO-II Analog In (Multiplexed or Parallel A/D), Analog Out, Digital I/O, Counters, CAN, LIN, and Serial, Cards Up to 480 Analog Inputs, Digital I/O or a Combination of These Full, Half and Quarter Rack Mainframes, AC or DC Powered Versions High Performance 1GHz ARM Processor Ethernet Communications Interface Optional TICO Co-Processors Modules for Local Pre-processing

Flexible and Expandable

The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both the new Pro II I/O modules and the older Pro I modules.

  • Pro-II systems offer the new T12 processor module which uses the Dual-Core ARM Cortex-A9. With 1 GHz clock speed and 1 GB of internal memory for program and data, the PRO-II’s processing power over 4x previous models. In addition, the processor’s 64-bit internal calculation enables double precision floating-point calculations.
  • The T12’s accelerated Ethernet interface enables high-speed data transmission to the PC at more than 1 Gb/s.
  • The bus bandwidth of up to 200 MByte/s significantly increases the capacity of the internal traffic between the processor module and the new Pro-II output modules.

The ADwin-PRO-II Modular Real-Time Data Acquisition System is Compatible

For all its superior performance the ADwin Pro-II remains compatible. On the backplane, both the new Pro-II and the present Pro-I bus work side by side so that all the existing input and output modules can be used.

The data exchange with the PC is fully compatible to work with all the interfaces (for VB, Matlab, etc.) as usual. Valuable ADbasic source code can be reused after just a few changes to the tried and tested algorithms which also benefit from the PRO-II’s higher processor speed.

Real-Time for Complex Applications

The new Pro-II system’s extraordinary speed enables applications demanding a high data rate. In addition, the fast T12 processor allows an intelligent pre-selection of relevant data, mathematical functions or digital channel filtering.

All new Pro-II modules run on the Pro II bus automatically sync. This allows fully-synchronized time measurements from multiple modules without any special software effort.

Housing Types for All Cases

The ADwin-PRO-II Modular Real-Time Data Acquisition System is available in the usual variety of robust housing for various applications: as a desk system for the lab, a portable system for travel or as a system for panel mounting.

The system’s 5-16 slots and ADwin’s wide variety of different modules are the ideal, flexible foundation for rapid real-time applications.

ADwin-PRO-II

  • Analog In (Multiplexed or Parallel A/D), Analog Out, Digital I/O, Counters, CAN, LIN, and Serial, Cards
  • Up to 480 Analog Inputs, Digital I/O or a Combination of These
  • Full, Half and Quarter Rack Mainframes, AC or DC Powered Versions
  • High Performance 1GHz ARM Processor
  • Ethernet Communications Interface
  • Optional TICO Co-Processors Modules for Local Pre-processing
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number ADwin-PRO-II
Product Name Modular Real-Time Data Acquisition System
Form Factor Rack Mount
User Interface Computer Programmable
Host Connection RS232/422/485; TTL; Ethernet
Network Options Ethernet; Profibus
Application General Lab & Industrial; Vehicular
Unlock Full Specs
to access all available technical data