CAS DataLoggers Real-Time Data Acquisition System ADwin-Gold II

Description
ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure and include a fast, local Real-Time CPU and memory, analog and digital inputs and outputs, as well as an Ethernet or USB interface for the communication with a PC. 16 Analog Inputs, 18-Bit, 2 μs ADC 2 Analog Outputs, 16-Bit (optional expansion to 8 outputs) 32 Digital I/O's, TTL/CMOS Compatible 1 Trigger Input – TTL/CMOS Compatible Integrated Ethernet Communication Interface ADSP21062 DSP CPU – 32-Bit, 300 MHz, 768 kB CPU RAM Optional TICO co-processor Robust and Compact Metal Enclosure BNC and Dsub I/O connections Optional counters, CAN, Serial Interface, Web Server
Description
ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure and include a fast, local Real-Time CPU and memory, analog and digital inputs and outputs, as well as an Ethernet or USB interface for the communication with a PC. 16 Analog Inputs, 18-Bit, 2 μs ADC 2 Analog Outputs, 16-Bit (optional expansion to 8 outputs) 32 Digital I/O's, TTL/CMOS Compatible 1 Trigger Input – TTL/CMOS Compatible Integrated Ethernet Communication Interface ADSP21062 DSP CPU – 32-Bit, 300 MHz, 768 kB CPU RAM Optional TICO co-processor Robust and Compact Metal Enclosure BNC and Dsub I/O connections Optional counters, CAN, Serial Interface, Web Server
Datasheet
Datasheet Summary
Powered by GS/AI

The ADwin-Gold II is a compact Real-Time Data Acquisition System designed for applications requiring deterministic timing and precise performance. It features a 32-bit floating-point DSP CPU operating at 300 MHz, with 768 kB of CPU RAM and 256 MB of DRAM. The system includes 16 differential analog inputs with 18-bit resolution and a 2 µs ADC, as well as 2 to 8 optional analog outputs, 32 digital I/Os, and a trigger input. Communication with a PC is facilitated through an integrated Ethernet interface, and the system supports various additional interfaces including CAN and serial connections. The ADwin-Gold II is suitable for a wide range of applications, including production and R&D test stands, laboratory systems, and mobile applications. Its robust metal enclosure allows for DIN rail mounting, making it versatile for both OEM and industrial environments. The system is capable of executing fast and deterministic processes with reaction times as low as 300 ns, making it ideal for real-time control and data acquisition tasks.

Datasheet Summary
Powered by GS/AI

The ADwin-Gold II is a compact Real-Time Data Acquisition System designed for applications requiring deterministic timing and precise performance. It features a 32-bit floating-point DSP CPU operating at 300 MHz, with 768 kB of CPU RAM and 256 MB of DRAM. The system includes 16 differential analog inputs with 18-bit resolution and a 2 µs ADC, as well as 2 to 8 optional analog outputs, 32 digital I/Os, and a trigger input. Communication with a PC is facilitated through an integrated Ethernet interface, and the system supports various additional interfaces including CAN and serial connections. The ADwin-Gold II is suitable for a wide range of applications, including production and R&D test stands, laboratory systems, and mobile applications. Its robust metal enclosure allows for DIN rail mounting, making it versatile for both OEM and industrial environments. The system is capable of executing fast and deterministic processes with reaction times as low as 300 ns, making it ideal for real-time control and data acquisition tasks.

Suppliers

Company
Product
Description
Supplier Links
Real-Time Data Acquisition System - ADwin-Gold II - CAS DataLoggers
Chesterland, OH, USA
Real-Time Data Acquisition System
ADwin-Gold II
Real-Time Data Acquisition System ADwin-Gold II
ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure and include a fast, local Real-Time CPU and memory, analog and digital inputs and outputs, as well as an Ethernet or USB interface for the communication with a PC. 16 Analog Inputs, 18-Bit, 2 μs ADC 2 Analog Outputs, 16-Bit (optional expansion to 8 outputs) 32 Digital I/O's, TTL/CMOS Compatible 1 Trigger Input – TTL/CMOS Compatible Integrated Ethernet Communication Interface ADSP21062 DSP CPU – 32-Bit, 300 MHz, 768 kB CPU RAM Optional TICO co-processor Robust and Compact Metal Enclosure BNC and Dsub I/O connections Optional counters, CAN, Serial Interface, Web Server

ADwin-Gold II , ADwin-Gold and ADwin-light-16 are powerful Real-Time systems in very compact pack- ages at a reasonable price. ADwin-Gold II and ADwin-Gold are built in a robust metal enclosure and include a fast, local Real-Time CPU and memory, analog and digital inputs and outputs, as well as an Ethernet or USB interface for the communication with a PC.

  • 16 Analog Inputs, 18-Bit, 2 μs ADC
  • 2 Analog Outputs, 16-Bit (optional expansion to 8 outputs)
  • 32 Digital I/O's, TTL/CMOS Compatible
  • 1 Trigger Input – TTL/CMOS Compatible
  • Integrated Ethernet Communication Interface
  • ADSP21062 DSP CPU – 32-Bit, 300 MHz, 768 kB CPU RAM
  • Optional TICO co-processor
  • Robust and Compact Metal Enclosure
  • BNC and Dsub I/O connections
  • Optional counters, CAN, Serial Interface, Web Server
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition Systems and Instruments
Product Number ADwin-Gold II
Product Name Real-Time Data Acquisition System
Form Factor DIN Rail (optional feature); Stand-alone
User Interface Computer Programmable
Host Connection RS232/422/485; USB; TTL; Ethernet
Network Options Ethernet
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details