CAS DataLoggers Wireless Temperature, Humidity and CO2 Data Logger TandD RTR-576-S

Description
The RTR-576-S CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available. TandD RTR-576-S Measures and Records CO2, Humidity and Temperature Readings CO2 Measurement Range: 0 to 9,999ppm Humidity Measurement Range: 0% to 99% RH Temperature Measurement Range: -25°C to 70°C Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater Sampling Rate: 1 Second to 1 Hour 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters) WebStorage Service available Additional Base Station required for communication
Datasheet
Description
The RTR-576-S CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available. TandD RTR-576-S Measures and Records CO2, Humidity and Temperature Readings CO2 Measurement Range: 0 to 9,999ppm Humidity Measurement Range: 0% to 99% RH Temperature Measurement Range: -25°C to 70°C Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater Sampling Rate: 1 Second to 1 Hour 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters) WebStorage Service available Additional Base Station required for communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Temperature, Humidity and CO2 Data Logger - TandD RTR-576-S - CAS DataLoggers
Chesterland, OH, USA
Wireless Temperature, Humidity and CO2 Data Logger
TandD RTR-576-S
Wireless Temperature, Humidity and CO2 Data Logger TandD RTR-576-S
The RTR-576-S CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available. TandD RTR-576-S Measures and Records CO2, Humidity and Temperature Readings CO2 Measurement Range: 0 to 9,999ppm Humidity Measurement Range: 0% to 99% RH Temperature Measurement Range: -25°C to 70°C Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater Sampling Rate: 1 Second to 1 Hour 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters) WebStorage Service available Additional Base Station required for communication

The RTR-576-S CO2 Wireless Temperature Humidity Data Logger measures and records Carbon Dioxide (CO2) Concentrations, Temperature and Humidity. This wireless data logger features Battery-Powered, 1 second to 1 Hour Sampling Rate and Stores 8,000 Samples if Wireless Communications Are Not Available.

TandD RTR-576-S

  • Measures and Records CO2, Humidity and Temperature Readings
  • CO2 Measurement Range: 0 to 9,999ppm
  • Humidity Measurement Range: 0% to 99% RH
  • Temperature Measurement Range: -25°C to 70°C
  • Stores up to 8,000 Data Samples Between Wireless Transmissions to Base Collector or Repeater
  • Sampling Rate: 1 Second to 1 Hour
  • 150 Meters Line of Sight Transmission Between Devices (Logger to Base Collector or Repeaters)
  • WebStorage Service available
  • Additional Base Station required for communication
Supplier's Site Datasheet

Technical Specifications

  CAS DataLoggers
Product Category Data Acquisition
Product Number TandD RTR-576-S
Product Name Wireless Temperature, Humidity and CO2 Data Logger
Data Acquisition Datalogger
User Interface Front Panel; Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

BK8100 | RS485/RS232 Bus Couplers -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details