Xoxide Logisys Pyramid Thermal Fan Controller (Red) 16010

Description
The red Logisys Pyramid Thermal Fan Controller is a very useful accessory for any system. The Pyramid has all of the features of a baybus/rheobus without any of the work. The system works by using a thermal sensor that can be placed anywhere in your system. You can hook the Pyramid up to anywhere from 3 - 6 fans not exceeding 24 watts. These fans must be all linked together and hooked up to the Pyramid. The Pyramid will control the RPM of the fans according to the temperature sensored by the thermal probe. The thermal probe is located at the tip of the Pyramid. The Pyramid itself is visually attractive inside the case because it is translucent and houses a red LED. The system is extremely easy to install, easier than a baybus or rheobus, and also does come with instructions for those who aren't quite sure what to do. Specifications: Operating Temperature: 32F to 122F (0?C to 50?C) Relative Humidity: 5% to 95% (non condensing) Power Requirement: 12 V Dimensions: 1.5" X 1.5" X 1.1" (W X L X H) Power Rating: 2.0 Amps (24w)
Description
The red Logisys Pyramid Thermal Fan Controller is a very useful accessory for any system. The Pyramid has all of the features of a baybus/rheobus without any of the work. The system works by using a thermal sensor that can be placed anywhere in your system. You can hook the Pyramid up to anywhere from 3 - 6 fans not exceeding 24 watts. These fans must be all linked together and hooked up to the Pyramid. The Pyramid will control the RPM of the fans according to the temperature sensored by the thermal probe. The thermal probe is located at the tip of the Pyramid. The Pyramid itself is visually attractive inside the case because it is translucent and houses a red LED. The system is extremely easy to install, easier than a baybus or rheobus, and also does come with instructions for those who aren't quite sure what to do. Specifications: Operating Temperature: 32F to 122F (0?C to 50?C) Relative Humidity: 5% to 95% (non condensing) Power Requirement: 12 V Dimensions: 1.5" X 1.5" X 1.1" (W X L X H) Power Rating: 2.0 Amps (24w)

Suppliers

Company
Product
Description
Supplier Links
Logisys Pyramid Thermal Fan Controller (Red) - 16010 - Xoxide
Malvern, PA, USA
Logisys Pyramid Thermal Fan Controller (Red)
16010
Logisys Pyramid Thermal Fan Controller (Red) 16010
The red Logisys Pyramid Thermal Fan Controller is a very useful accessory for any system. The Pyramid has all of the features of a baybus/rheobus without any of the work. The system works by using a thermal sensor that can be placed anywhere in your system. You can hook the Pyramid up to anywhere from 3 - 6 fans not exceeding 24 watts. These fans must be all linked together and hooked up to the Pyramid. The Pyramid will control the RPM of the fans according to the temperature sensored by the thermal probe. The thermal probe is located at the tip of the Pyramid. The Pyramid itself is visually attractive inside the case because it is translucent and houses a red LED. The system is extremely easy to install, easier than a baybus or rheobus, and also does come with instructions for those who aren't quite sure what to do. Specifications: Operating Temperature: 32F to 122F (0?C to 50?C) Relative Humidity: 5% to 95% (non condensing) Power Requirement: 12 V Dimensions: 1.5" X 1.5" X 1.1" (W X L X H) Power Rating: 2.0 Amps (24w)

The red Logisys Pyramid Thermal Fan Controller is a very useful accessory for any system. The Pyramid has all of the features of a baybus/rheobus without any of the work. The system works by using a thermal sensor that can be placed anywhere in your system. You can hook the Pyramid up to anywhere from 3 - 6 fans not exceeding 24 watts. These fans must be all linked together and hooked up to the Pyramid. The Pyramid will control the RPM of the fans according to the temperature sensored by the thermal probe.
The thermal probe is located at the tip of the Pyramid. The Pyramid itself is visually attractive inside the case because it is translucent and houses a red LED. The system is extremely easy to install, easier than a baybus or rheobus, and also does come with instructions for those who aren't quite sure what to do.
Specifications:

  • Operating Temperature: 32F to 122F (0?C to 50?C)
  • Relative Humidity: 5% to 95% (non condensing)
  • Power Requirement: 12 V
  • Dimensions: 1.5" X 1.5" X 1.1" (W X L X H)
  • Power Rating: 2.0 Amps (24w)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 16010
Product Name Logisys Pyramid Thermal Fan Controller (Red)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Chinook - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details