Xoxide AeroCool GateWatch Fan Controller - 2x5.25" Black 20023

Description
BIG!?! The GateWatch from AeroCool features an oversized display that is so massive, it takes up two 5.25" drive bays! This backlit LCD delivers a digital smorgasbord of information to the user. The LCD can be set to three user selectable colors; blue, purple, or red, and relays current fan speed, and temperature readings inside the computer. The Fan speed can be adjusted manually by the user, or let the GateWatch automatically control the speed while it monitors your computer and displays the status of your system on the screen. The GateWatch also features a sound graphic analyzer and master volume control for your computer. So super size your system's temperature and fan control with the GateWatch from AeroCool. Features Large LCD display – uses 2 x 5.25" bays Futuristic panel and graphic designs Monitors and controls 4 channels of fan speed and temperature Precision digital button controls Master volume control knob Sound equalizer Auto / manual switch for auto detect or user's personal settings °C / °F switch Alarm warning for overheat or when abnormalities are detected 3 color backlit display LCD Display 4 x fan speed display 4 x alarm temperature display 4 x temperature readings display Active Sound Analyzer Aerosorus with moving tail Computer status indicator Channel indicator Auto and Manual indicator Fan and temperature channel selection indicators 24hr time display Volume indicator Buttons CPU fan and thermal readings VGA fan and thermal readings Case fan and thermal readings HDD fan and thermal readings Auto / Manual mode Master volume control °C / °F Display RPM and time set Alarm setting Fan speed and temperature alarm increase and decrease LCD backlight selection
Description
BIG!?! The GateWatch from AeroCool features an oversized display that is so massive, it takes up two 5.25" drive bays! This backlit LCD delivers a digital smorgasbord of information to the user. The LCD can be set to three user selectable colors; blue, purple, or red, and relays current fan speed, and temperature readings inside the computer. The Fan speed can be adjusted manually by the user, or let the GateWatch automatically control the speed while it monitors your computer and displays the status of your system on the screen. The GateWatch also features a sound graphic analyzer and master volume control for your computer. So super size your system's temperature and fan control with the GateWatch from AeroCool. Features Large LCD display – uses 2 x 5.25" bays Futuristic panel and graphic designs Monitors and controls 4 channels of fan speed and temperature Precision digital button controls Master volume control knob Sound equalizer Auto / manual switch for auto detect or user's personal settings °C / °F switch Alarm warning for overheat or when abnormalities are detected 3 color backlit display LCD Display 4 x fan speed display 4 x alarm temperature display 4 x temperature readings display Active Sound Analyzer Aerosorus with moving tail Computer status indicator Channel indicator Auto and Manual indicator Fan and temperature channel selection indicators 24hr time display Volume indicator Buttons CPU fan and thermal readings VGA fan and thermal readings Case fan and thermal readings HDD fan and thermal readings Auto / Manual mode Master volume control °C / °F Display RPM and time set Alarm setting Fan speed and temperature alarm increase and decrease LCD backlight selection

Suppliers

Company
Product
Description
Supplier Links
AeroCool GateWatch Fan Controller - 2x5.25
Malvern, PA, USA
AeroCool GateWatch Fan Controller - 2x5.25" Black
20023
AeroCool GateWatch Fan Controller - 2x5.25" Black 20023
BIG!?! The GateWatch from AeroCool features an oversized display that is so massive, it takes up two 5.25" drive bays! This backlit LCD delivers a digital smorgasbord of information to the user. The LCD can be set to three user selectable colors; blue, purple, or red, and relays current fan speed, and temperature readings inside the computer. The Fan speed can be adjusted manually by the user, or let the GateWatch automatically control the speed while it monitors your computer and displays the status of your system on the screen. The GateWatch also features a sound graphic analyzer and master volume control for your computer. So super size your system's temperature and fan control with the GateWatch from AeroCool. Features Large LCD display – uses 2 x 5.25" bays Futuristic panel and graphic designs Monitors and controls 4 channels of fan speed and temperature Precision digital button controls Master volume control knob Sound equalizer Auto / manual switch for auto detect or user's personal settings °C / °F switch Alarm warning for overheat or when abnormalities are detected 3 color backlit display LCD Display 4 x fan speed display 4 x alarm temperature display 4 x temperature readings display Active Sound Analyzer Aerosorus with moving tail Computer status indicator Channel indicator Auto and Manual indicator Fan and temperature channel selection indicators 24hr time display Volume indicator Buttons CPU fan and thermal readings VGA fan and thermal readings Case fan and thermal readings HDD fan and thermal readings Auto / Manual mode Master volume control °C / °F Display RPM and time set Alarm setting Fan speed and temperature alarm increase and decrease LCD backlight selection

BIG!?! The GateWatch from AeroCool features an oversized display that is so massive, it takes up two 5.25" drive bays! This backlit LCD delivers a digital smorgasbord of information to the user. The LCD can be set to three user selectable colors; blue, purple, or red, and relays current fan speed, and temperature readings inside the computer. The Fan speed can be adjusted manually by the user, or let the GateWatch automatically control the speed while it monitors your computer and displays the status of your system on the screen. The GateWatch also features a sound graphic analyzer and master volume control for your computer. So super size your system's temperature and fan control with the GateWatch from AeroCool.
Features

  • Large LCD display – uses 2 x 5.25" bays
  • Futuristic panel and graphic designs
  • Monitors and controls 4 channels of fan speed and temperature
  • Precision digital button controls
  • Master volume control knob
  • Sound equalizer
  • Auto / manual switch for auto detect or user's personal settings
  • °C / °F switch
  • Alarm warning for overheat or when abnormalities are detected
  • 3 color backlit display

LCD Display

  • 4 x fan speed display
  • 4 x alarm temperature display
  • 4 x temperature readings display
  • Active Sound Analyzer
  • Aerosorus with moving tail
  • Computer status indicator
  • Channel indicator
  • Auto and Manual indicator
  • Fan and temperature channel selection indicators
  • 24hr time display
  • Volume indicator

Buttons

  • CPU fan and thermal readings
  • VGA fan and thermal readings
  • Case fan and thermal readings
  • HDD fan and thermal readings
  • Auto / Manual mode
  • Master volume control
  • °C / °F Display
  • RPM and time set
  • Alarm setting
  • Fan speed and temperature alarm increase and decrease
  • LCD backlight selection
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 20023
Product Name AeroCool GateWatch Fan Controller - 2x5.25" Black
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicating Temperature Control (for Immersion Heaters) -  - Thermon, Inc
Specs
Controller Type for Immersion Heaters
Interface Switches
View Details
Magnetic Bearing Controller - Elephanta - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details