Xoxide Zalman Multi Speed Fan Controller - ZM-MFC1 Plus 13902

Description
Key Features: - 6 Channel Fan controller for 5.25" Bay Universal DC fan controller: - Speed adjustment of 3-pin connector type DC fan (7W or less) with the fan speed control dials. - Easy fan speed check with color/intensity of LED lights - 3-pin extension cable for convenient installation, for use when the fan's wire length is too short to reach the controller -Adapter cables included to allow fan speed monitoring by the motherboard Electrical Specifications: - 6 Channel - Adjustable Fan Speed Dials - Maximum Power : 7.0W per channel - Maximum Adjustable Range: +6.5Vmax (=Vfan(max) - Vfan(min)) - Maximum Voltage Drop : +2.0Vmax (= Vpin(max) - Vfan(max)) - Extension cable length (6pcs): 400mm - Maximum Power : Unlimited, as allowable by power supply capacity. - Adjustable Range : Maximum voltage output or minimum voltage output. Components: - Multi-fan controller - 1set - Extension cable - 6pcs - C1 cables for use when fan speed does not need to be checked through the mainboard. - C2 cables for use when fan speed needs to be checked through the mainboard.
Description
Key Features: - 6 Channel Fan controller for 5.25" Bay Universal DC fan controller: - Speed adjustment of 3-pin connector type DC fan (7W or less) with the fan speed control dials. - Easy fan speed check with color/intensity of LED lights - 3-pin extension cable for convenient installation, for use when the fan's wire length is too short to reach the controller -Adapter cables included to allow fan speed monitoring by the motherboard Electrical Specifications: - 6 Channel - Adjustable Fan Speed Dials - Maximum Power : 7.0W per channel - Maximum Adjustable Range: +6.5Vmax (=Vfan(max) - Vfan(min)) - Maximum Voltage Drop : +2.0Vmax (= Vpin(max) - Vfan(max)) - Extension cable length (6pcs): 400mm - Maximum Power : Unlimited, as allowable by power supply capacity. - Adjustable Range : Maximum voltage output or minimum voltage output. Components: - Multi-fan controller - 1set - Extension cable - 6pcs - C1 cables for use when fan speed does not need to be checked through the mainboard. - C2 cables for use when fan speed needs to be checked through the mainboard.

Suppliers

Company
Product
Description
Supplier Links
Zalman Multi Speed Fan Controller - ZM-MFC1 Plus - 13902 - Xoxide
Malvern, PA, USA
Zalman Multi Speed Fan Controller - ZM-MFC1 Plus
13902
Zalman Multi Speed Fan Controller - ZM-MFC1 Plus 13902
Key Features: - 6 Channel Fan controller for 5.25" Bay Universal DC fan controller: - Speed adjustment of 3-pin connector type DC fan (7W or less) with the fan speed control dials. - Easy fan speed check with color/intensity of LED lights - 3-pin extension cable for convenient installation, for use when the fan's wire length is too short to reach the controller -Adapter cables included to allow fan speed monitoring by the motherboard Electrical Specifications: - 6 Channel - Adjustable Fan Speed Dials - Maximum Power : 7.0W per channel - Maximum Adjustable Range: +6.5Vmax (=Vfan(max) - Vfan(min)) - Maximum Voltage Drop : +2.0Vmax (= Vpin(max) - Vfan(max)) - Extension cable length (6pcs): 400mm - Maximum Power : Unlimited, as allowable by power supply capacity. - Adjustable Range : Maximum voltage output or minimum voltage output. Components: - Multi-fan controller - 1set - Extension cable - 6pcs - C1 cables for use when fan speed does not need to be checked through the mainboard. - C2 cables for use when fan speed needs to be checked through the mainboard.

Key Features:
- 6 Channel Fan controller for 5.25" Bay
Universal DC fan controller:
- Speed adjustment of 3-pin connector type DC fan
(7W or less) with the fan speed control dials.
- Easy fan speed check with color/intensity of LED lights
- 3-pin extension cable for convenient installation, for use when the fan's wire length is too short to reach the controller

-Adapter cables included to allow fan speed monitoring by the motherboard
Electrical Specifications:
- 6 Channel - Adjustable Fan Speed Dials
- Maximum Power : 7.0W per channel
- Maximum Adjustable Range: +6.5Vmax (=Vfan(max) - Vfan(min))
- Maximum Voltage Drop : +2.0Vmax (= Vpin(max) - Vfan(max))
- Extension cable length (6pcs): 400mm
- Maximum Power : Unlimited, as allowable by power supply capacity.
- Adjustable Range : Maximum voltage output or minimum voltage output.
Components:
- Multi-fan controller - 1set
- Extension cable - 6pcs
- C1 cables for use when fan speed does not need to be checked through the mainboard.
- C2 cables for use when fan speed needs to be checked through the mainboard.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 13902
Product Name Zalman Multi Speed Fan Controller - ZM-MFC1 Plus
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicating Temperature Control (for Immersion Heaters) -  - Thermon, Inc
Specs
Controller Type for Immersion Heaters
Interface Switches
View Details
Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details