Xoxide Scythe Kaze Q-8 Fan Controller - Black 70662

Description
It's fan-demonium with the new Scythe KAZE-Q8! You can control 8 fans on a single controller! The KAZE-Q8 is a simple to use 8 channel Fan Controller mountable to 3.5" bay. Provides the function to stop the fan and turn off the Power-LED for every channel. Features: 8 channel fan controller mountable for 3.5" bay: Adjusting knob for fan speed control. Power LED for all channels. Blue LED - when turned on. Connected fans and LED can be turned off. Stops powering fan and LED by turning the corresponding knob to the left end. Hairline polish aluminium front panel Specifications: Model Name: Kaze Q8 8-Channel Fan Controller Model-No.: KQ02-BK-3.5 (Black) Dimensions: 102 x 25 x 93 mm | 4.02 x 0.99 x 3.66 in (WxHxD) Voltage Range: 5 V (±10%) - 12 V (±10%) Fan Channels: 8 channels Output Ampere: max. 1 Ampere Fan Speed Range: 0 - 9,900 rpm Weight: 110 g / 3.88 oz Accessory: Unit (x1), Fan Cable (x8), Power Cable (x1), Screws (x4)
Description
It's fan-demonium with the new Scythe KAZE-Q8! You can control 8 fans on a single controller! The KAZE-Q8 is a simple to use 8 channel Fan Controller mountable to 3.5" bay. Provides the function to stop the fan and turn off the Power-LED for every channel. Features: 8 channel fan controller mountable for 3.5" bay: Adjusting knob for fan speed control. Power LED for all channels. Blue LED - when turned on. Connected fans and LED can be turned off. Stops powering fan and LED by turning the corresponding knob to the left end. Hairline polish aluminium front panel Specifications: Model Name: Kaze Q8 8-Channel Fan Controller Model-No.: KQ02-BK-3.5 (Black) Dimensions: 102 x 25 x 93 mm | 4.02 x 0.99 x 3.66 in (WxHxD) Voltage Range: 5 V (±10%) - 12 V (±10%) Fan Channels: 8 channels Output Ampere: max. 1 Ampere Fan Speed Range: 0 - 9,900 rpm Weight: 110 g / 3.88 oz Accessory: Unit (x1), Fan Cable (x8), Power Cable (x1), Screws (x4)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kaze Q-8 Fan Controller - Black - 70662 - Xoxide
Malvern, PA, USA
Scythe Kaze Q-8 Fan Controller - Black
70662
Scythe Kaze Q-8 Fan Controller - Black 70662
It's fan-demonium with the new Scythe KAZE-Q8! You can control 8 fans on a single controller! The KAZE-Q8 is a simple to use 8 channel Fan Controller mountable to 3.5" bay. Provides the function to stop the fan and turn off the Power-LED for every channel. Features: 8 channel fan controller mountable for 3.5" bay: Adjusting knob for fan speed control. Power LED for all channels. Blue LED - when turned on. Connected fans and LED can be turned off. Stops powering fan and LED by turning the corresponding knob to the left end. Hairline polish aluminium front panel Specifications: Model Name: Kaze Q8 8-Channel Fan Controller Model-No.: KQ02-BK-3.5 (Black) Dimensions: 102 x 25 x 93 mm | 4.02 x 0.99 x 3.66 in (WxHxD) Voltage Range: 5 V (±10%) - 12 V (±10%) Fan Channels: 8 channels Output Ampere: max. 1 Ampere Fan Speed Range: 0 - 9,900 rpm Weight: 110 g / 3.88 oz Accessory: Unit (x1), Fan Cable (x8), Power Cable (x1), Screws (x4)

It's fan-demonium with the new Scythe KAZE-Q8! You can control 8 fans on a single controller!

The KAZE-Q8 is a simple to use 8 channel Fan Controller mountable to 3.5" bay.
Provides the function to stop the fan and turn off the Power-LED for every channel.
Features:
8 channel fan controller mountable for 3.5" bay:
Adjusting knob for fan speed control.
Power LED for all channels.
Blue LED - when turned on. Connected fans and LED can be turned off.
Stops powering fan and LED by turning the corresponding knob to the left end.
Hairline polish aluminium front panel
Specifications:
Model Name:
Kaze Q8 8-Channel Fan Controller Model-No.:
KQ02-BK-3.5 (Black)
Dimensions:
102 x 25 x 93 mm | 4.02 x 0.99 x 3.66 in (WxHxD)
Voltage Range:
5 V (±10%) - 12 V (±10%)
Fan Channels:
8 channels
Output Ampere:
max. 1 Ampere
Fan Speed Range:
0 - 9,900 rpm
Weight:
110 g / 3.88 oz
Accessory:
Unit (x1), Fan Cable (x8), Power Cable (x1), Screws (x4)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70662
Product Name Scythe Kaze Q-8 Fan Controller - Black
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Chinook - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details