Xoxide Scythe KAZE MASTER ACE 5.25" Bay Fan Controller - Black 16981

Description
Is your cooling starting to get out of control? Well, thanks to the small 5.25" version of the Scythe KAZE MASTER 5.25" Bay Fan Controller, you can finally put those cooling components in their place. Featuring gorgeous brushed aluminum paired with a flashy blue illuminated display, this black Scythe Kaze Master is one super-premium fan controller. Using this 5.25" controller, up to four fans can be independently regulated with four temperature sensors that will monitor your system temperature (in either ° C or °F) from four different points within your PC. This black Scythe KAZE MASTER 5.25" Bay Fan Controller also includes an integrated acoustic alarm function which warns the user when any overheating or fan failure occurs within the system. Offering a wide range of monitoring, the fan voltage can be independently controlled from 3.7 - 12 V, and the fan can even be switched off so that the user can choose between high and ultra-cooling operation. Features: High Quality Brushed Aluminum Design Fan Control & Temperature Monitoring Integrated Acoustic Alarm Function (Warns of Overheating & Fan Failure) Independently Controlled Fan Voltage (from 3.7 - 12 V) Choose Between High & Ultra-Cooling Operations. Specifications: Model Name: Kaze Master Ace 5.25 Model Color: Black Dimensions: 148.5 x 42.5 x 63mm (5.85 x 1.67 x 2.48 in) Display: 114 x 20mm (4.49 x 0.79 in) DC Input: 5 V or 12 V (From PC Power Supply Unit) Fan Adjustment Range: 3,7 V (±10%) ~ 12 V (±10%) 4 x Fan Channels Maximum Fan Ampere per Channel: 1 Ampere (= 12 W max.) Fan Speed Range: 0 ~ 9990 rpm (Display: 30 rpm steps) 4 x Temperature Module Channels Temperature Range: 0 ~ 100°C / 32 ~ 199,9°F Measurement Frequency: Every 2 Seconds Weight: 165 g / 5,35 oz.
Description
Is your cooling starting to get out of control? Well, thanks to the small 5.25" version of the Scythe KAZE MASTER 5.25" Bay Fan Controller, you can finally put those cooling components in their place. Featuring gorgeous brushed aluminum paired with a flashy blue illuminated display, this black Scythe Kaze Master is one super-premium fan controller. Using this 5.25" controller, up to four fans can be independently regulated with four temperature sensors that will monitor your system temperature (in either ° C or °F) from four different points within your PC. This black Scythe KAZE MASTER 5.25" Bay Fan Controller also includes an integrated acoustic alarm function which warns the user when any overheating or fan failure occurs within the system. Offering a wide range of monitoring, the fan voltage can be independently controlled from 3.7 - 12 V, and the fan can even be switched off so that the user can choose between high and ultra-cooling operation. Features: High Quality Brushed Aluminum Design Fan Control & Temperature Monitoring Integrated Acoustic Alarm Function (Warns of Overheating & Fan Failure) Independently Controlled Fan Voltage (from 3.7 - 12 V) Choose Between High & Ultra-Cooling Operations. Specifications: Model Name: Kaze Master Ace 5.25 Model Color: Black Dimensions: 148.5 x 42.5 x 63mm (5.85 x 1.67 x 2.48 in) Display: 114 x 20mm (4.49 x 0.79 in) DC Input: 5 V or 12 V (From PC Power Supply Unit) Fan Adjustment Range: 3,7 V (±10%) ~ 12 V (±10%) 4 x Fan Channels Maximum Fan Ampere per Channel: 1 Ampere (= 12 W max.) Fan Speed Range: 0 ~ 9990 rpm (Display: 30 rpm steps) 4 x Temperature Module Channels Temperature Range: 0 ~ 100°C / 32 ~ 199,9°F Measurement Frequency: Every 2 Seconds Weight: 165 g / 5,35 oz.

Suppliers

Company
Product
Description
Supplier Links
Scythe KAZE MASTER ACE 5.25
Malvern, PA, USA
Scythe KAZE MASTER ACE 5.25" Bay Fan Controller - Black
16981
Scythe KAZE MASTER ACE 5.25" Bay Fan Controller - Black 16981
Is your cooling starting to get out of control? Well, thanks to the small 5.25" version of the Scythe KAZE MASTER 5.25" Bay Fan Controller, you can finally put those cooling components in their place. Featuring gorgeous brushed aluminum paired with a flashy blue illuminated display, this black Scythe Kaze Master is one super-premium fan controller. Using this 5.25" controller, up to four fans can be independently regulated with four temperature sensors that will monitor your system temperature (in either ° C or °F) from four different points within your PC. This black Scythe KAZE MASTER 5.25" Bay Fan Controller also includes an integrated acoustic alarm function which warns the user when any overheating or fan failure occurs within the system. Offering a wide range of monitoring, the fan voltage can be independently controlled from 3.7 - 12 V, and the fan can even be switched off so that the user can choose between high and ultra-cooling operation. Features: High Quality Brushed Aluminum Design Fan Control & Temperature Monitoring Integrated Acoustic Alarm Function (Warns of Overheating & Fan Failure) Independently Controlled Fan Voltage (from 3.7 - 12 V) Choose Between High & Ultra-Cooling Operations. Specifications: Model Name: Kaze Master Ace 5.25 Model Color: Black Dimensions: 148.5 x 42.5 x 63mm (5.85 x 1.67 x 2.48 in) Display: 114 x 20mm (4.49 x 0.79 in) DC Input: 5 V or 12 V (From PC Power Supply Unit) Fan Adjustment Range: 3,7 V (±10%) ~ 12 V (±10%) 4 x Fan Channels Maximum Fan Ampere per Channel: 1 Ampere (= 12 W max.) Fan Speed Range: 0 ~ 9990 rpm (Display: 30 rpm steps) 4 x Temperature Module Channels Temperature Range: 0 ~ 100°C / 32 ~ 199,9°F Measurement Frequency: Every 2 Seconds Weight: 165 g / 5,35 oz.

Is your cooling starting to get out of control? Well, thanks to the small 5.25" version of the Scythe KAZE MASTER 5.25" Bay Fan Controller, you can finally put those cooling components in their place.
Featuring gorgeous brushed aluminum paired with a flashy blue illuminated display, this black Scythe Kaze Master is one super-premium fan controller. Using this 5.25" controller, up to four fans can be independently regulated with four temperature sensors that will monitor your system temperature (in either ° C or °F) from four different points within your PC.
This black Scythe KAZE MASTER 5.25" Bay Fan Controller also includes an integrated acoustic alarm function which warns the user when any overheating or fan failure occurs within the system. Offering a wide range of monitoring, the fan voltage can be independently controlled from 3.7 - 12 V, and the fan can even be switched off so that the user can choose between high and ultra-cooling operation.
Features:

  • High Quality Brushed Aluminum Design
  • Fan Control & Temperature Monitoring
  • Integrated Acoustic Alarm Function (Warns of Overheating & Fan Failure)
  • Independently Controlled Fan Voltage (from 3.7 - 12 V)
  • Choose Between High & Ultra-Cooling Operations.

Specifications:

  • Model Name: Kaze Master Ace 5.25
  • Model Color: Black
  • Dimensions: 148.5 x 42.5 x 63mm (5.85 x 1.67 x 2.48 in)
  • Display: 114 x 20mm (4.49 x 0.79 in)
  • DC Input: 5 V or 12 V (From PC Power Supply Unit)
  • Fan Adjustment Range: 3,7 V (±10%) ~ 12 V (±10%)
  • 4 x Fan Channels
  • Maximum Fan Ampere per Channel: 1 Ampere (= 12 W max.)
  • Fan Speed Range: 0 ~ 9990 rpm (Display: 30 rpm steps)
  • 4 x Temperature Module Channels
  • Temperature Range: 0 ~ 100°C / 32 ~ 199,9°F
  • Measurement Frequency: Every 2 Seconds
  • Weight: 165 g / 5,35 oz.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 16981
Product Name Scythe KAZE MASTER ACE 5.25" Bay Fan Controller - Black
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Chinook - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details