Xoxide Lamptron FC6 Fan Controller 70145

Description
In a faraway place, right at the end of the rainbow, there is a magical kingdom where all the colors of the earth are created. The kingdom is called Rainbow Land, and living in this wonderful place is a lovable, creative little girl named Rainbow Brite. She uses the colors of the rainbow to make our world brighter and our hearts lighter. Rainbow Brite just acquired a new gaming rig. And when she needed a fan controller, she of course got the FC6. Control your fans in style of your choice of 7 different colors. It is designed specifically for today's mainstream fans and features a "up to 20 watts per channel" design. Specifications: Dimentions: 5.25" bay Power Output: Up to 20w per Channel Face Plate Color Available: Black Anodized/Silver Aluminium DC Input: +12v (Standard 4-Pin Connector) DC Output: 0-12v Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White Control Channels: 4 Features: * CNC milled face plate from blocks of 3/4" thick solid aluminium * Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay * Four knobs to control four 3pin channels * User's choice of displaying Celsius or Fahrenheit for the bottom line readout
Description
In a faraway place, right at the end of the rainbow, there is a magical kingdom where all the colors of the earth are created. The kingdom is called Rainbow Land, and living in this wonderful place is a lovable, creative little girl named Rainbow Brite. She uses the colors of the rainbow to make our world brighter and our hearts lighter. Rainbow Brite just acquired a new gaming rig. And when she needed a fan controller, she of course got the FC6. Control your fans in style of your choice of 7 different colors. It is designed specifically for today's mainstream fans and features a "up to 20 watts per channel" design. Specifications: Dimentions: 5.25" bay Power Output: Up to 20w per Channel Face Plate Color Available: Black Anodized/Silver Aluminium DC Input: +12v (Standard 4-Pin Connector) DC Output: 0-12v Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White Control Channels: 4 Features: * CNC milled face plate from blocks of 3/4" thick solid aluminium * Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay * Four knobs to control four 3pin channels * User's choice of displaying Celsius or Fahrenheit for the bottom line readout

Suppliers

Company
Product
Description
Supplier Links
Lamptron FC6 Fan Controller - 70145 - Xoxide
Malvern, PA, USA
Lamptron FC6 Fan Controller
70145
Lamptron FC6 Fan Controller 70145
In a faraway place, right at the end of the rainbow, there is a magical kingdom where all the colors of the earth are created. The kingdom is called Rainbow Land, and living in this wonderful place is a lovable, creative little girl named Rainbow Brite. She uses the colors of the rainbow to make our world brighter and our hearts lighter. Rainbow Brite just acquired a new gaming rig. And when she needed a fan controller, she of course got the FC6. Control your fans in style of your choice of 7 different colors. It is designed specifically for today's mainstream fans and features a "up to 20 watts per channel" design. Specifications: Dimentions: 5.25" bay Power Output: Up to 20w per Channel Face Plate Color Available: Black Anodized/Silver Aluminium DC Input: +12v (Standard 4-Pin Connector) DC Output: 0-12v Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White Control Channels: 4 Features: * CNC milled face plate from blocks of 3/4" thick solid aluminium * Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay * Four knobs to control four 3pin channels * User's choice of displaying Celsius or Fahrenheit for the bottom line readout

In a faraway place, right at the end of the rainbow, there is a magical kingdom where all the colors of the earth are created. The kingdom is called Rainbow Land, and living in this wonderful place is a lovable, creative little girl named Rainbow Brite. She uses the colors of the rainbow to make our world brighter and our hearts lighter.

Rainbow Brite just acquired a new gaming rig. And when she needed a fan controller, she of course got the FC6. Control your fans in style of your choice of 7 different colors. It is designed specifically for today's mainstream fans and features a "up to 20 watts per channel" design.
Specifications:
Dimentions: 5.25" bay
Power Output: Up to 20w per Channel
Face Plate Color Available: Black Anodized/Silver Aluminium
DC Input: +12v (Standard 4-Pin Connector)
DC Output: 0-12v
Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White
Control Channels: 4
Features:
* CNC milled face plate from blocks of 3/4" thick solid aluminium
* Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay
* Four knobs to control four 3pin channels
* User's choice of displaying Celsius or Fahrenheit for the bottom line readout

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70145
Product Name Lamptron FC6 Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details
SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details