Xoxide Sunbeam Rheosmart 6 Fan Controller 70283

Description
Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With six independent channels at a maximum of 30W/channel, a wide selection of fans can be supported. The Rheosmart 6 Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard, you can allow the system to auto-adjust fan speed through the motherboard's temperature sensor. When switched onto manual mode by pressing the small button below each knob, you turn that specific channel into manual control mode. Specifications: Part Number: PL-RS-6 Main Function PWM/Manual Fan Controller Color Black Material Aluminum and Mesh DC Input +12 V (Standard 4 -Pin Connector) DC Output 0V - 12 V DC Max Output 30W*3 3-Pin Fan Connectors 6 Fan RPM Knobs 6 Compatibility 5.25" Drive bay Dimensions(W*H*D) 148mm *42 mm * 82mm
Description
Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With six independent channels at a maximum of 30W/channel, a wide selection of fans can be supported. The Rheosmart 6 Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard, you can allow the system to auto-adjust fan speed through the motherboard's temperature sensor. When switched onto manual mode by pressing the small button below each knob, you turn that specific channel into manual control mode. Specifications: Part Number: PL-RS-6 Main Function PWM/Manual Fan Controller Color Black Material Aluminum and Mesh DC Input +12 V (Standard 4 -Pin Connector) DC Output 0V - 12 V DC Max Output 30W*3 3-Pin Fan Connectors 6 Fan RPM Knobs 6 Compatibility 5.25" Drive bay Dimensions(W*H*D) 148mm *42 mm * 82mm

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Rheosmart 6 Fan Controller - 70283 - Xoxide
Malvern, PA, USA
Sunbeam Rheosmart 6 Fan Controller
70283
Sunbeam Rheosmart 6 Fan Controller 70283
Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With six independent channels at a maximum of 30W/channel, a wide selection of fans can be supported. The Rheosmart 6 Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard, you can allow the system to auto-adjust fan speed through the motherboard's temperature sensor. When switched onto manual mode by pressing the small button below each knob, you turn that specific channel into manual control mode. Specifications: Part Number: PL-RS-6 Main Function PWM/Manual Fan Controller Color Black Material Aluminum and Mesh DC Input +12 V (Standard 4 -Pin Connector) DC Output 0V - 12 V DC Max Output 30W*3 3-Pin Fan Connectors 6 Fan RPM Knobs 6 Compatibility 5.25" Drive bay Dimensions(W*H*D) 148mm *42 mm * 82mm

Smart Way Controlling of all Fans & Airflow. The Rheosmart 6 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With six independent channels at a maximum of 30W/channel, a wide selection of fans can be supported.
The Rheosmart 6 Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard, you can allow the system to auto-adjust fan speed through the motherboard's temperature sensor. When switched onto manual mode by pressing the small button below each knob, you turn that specific channel into manual control mode.
Specifications:

Part Number:PL-RS-6
Main FunctionPWM/Manual Fan Controller
ColorBlack
MaterialAluminum and Mesh
DC Input+12 V (Standard 4 -Pin Connector)
DC Output0V - 12 V DC
Max Output30W*3
3-Pin Fan Connectors6
Fan RPM Knobs6
Compatibility5.25" Drive bay
Dimensions(W*H*D)148mm *42 mm * 82mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70283
Product Name Sunbeam Rheosmart 6 Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details