Xoxide AeroCool Strike-X Touchscreen Dual-Bay Fan Controller 70009

Description
We're big fans of things with X's in their names, and the Strike-X is no exception! This dual-bay, touchscreen fan controller covers 5 independent sets of temperatures and fan speeds, and has an alarm if anything gets too hot. The backlit (which can be turned off) LCD touchscreen also has a lock feature to prevent you from accidentally messing up your settings, and it's even got two USB ports and a headphone and mic jack! Features Sleek X theme design with Innovative Touch LCD technology Monitors and controls 5 sets of temperature and fan speed individually LCD backlight on/off Toggle Celsius and Fahrenheit readouts Overheating alarm temperature warning Fan working display Lock function provided to prevent accidental miss-touch 2xUSB , Mic & Headphone (AC'97 / HD audio) Specifications: Dimension: 150 (W) x85 (H) x 73(D) mm LCD viewable area: 108 (W) x 47 (H) mm Connectors: 5 x 3-pin connectors / 5 x heat sensors Material: ABS front bezel w/ steel bracket Maximum power per fan channel allowed is 8 Watts(0.66A@12V) Includes: 2 extra 3 pin cable; 2 extra Thermal probe; 5 Thermal probe stickers; 8 screws; user Manual
Description
We're big fans of things with X's in their names, and the Strike-X is no exception! This dual-bay, touchscreen fan controller covers 5 independent sets of temperatures and fan speeds, and has an alarm if anything gets too hot. The backlit (which can be turned off) LCD touchscreen also has a lock feature to prevent you from accidentally messing up your settings, and it's even got two USB ports and a headphone and mic jack! Features Sleek X theme design with Innovative Touch LCD technology Monitors and controls 5 sets of temperature and fan speed individually LCD backlight on/off Toggle Celsius and Fahrenheit readouts Overheating alarm temperature warning Fan working display Lock function provided to prevent accidental miss-touch 2xUSB , Mic & Headphone (AC'97 / HD audio) Specifications: Dimension: 150 (W) x85 (H) x 73(D) mm LCD viewable area: 108 (W) x 47 (H) mm Connectors: 5 x 3-pin connectors / 5 x heat sensors Material: ABS front bezel w/ steel bracket Maximum power per fan channel allowed is 8 Watts(0.66A@12V) Includes: 2 extra 3 pin cable; 2 extra Thermal probe; 5 Thermal probe stickers; 8 screws; user Manual

Suppliers

Company
Product
Description
Supplier Links
AeroCool Strike-X Touchscreen Dual-Bay Fan Controller - 70009 - Xoxide
Malvern, PA, USA
AeroCool Strike-X Touchscreen Dual-Bay Fan Controller
70009
AeroCool Strike-X Touchscreen Dual-Bay Fan Controller 70009
We're big fans of things with X's in their names, and the Strike-X is no exception! This dual-bay, touchscreen fan controller covers 5 independent sets of temperatures and fan speeds, and has an alarm if anything gets too hot. The backlit (which can be turned off) LCD touchscreen also has a lock feature to prevent you from accidentally messing up your settings, and it's even got two USB ports and a headphone and mic jack! Features Sleek X theme design with Innovative Touch LCD technology Monitors and controls 5 sets of temperature and fan speed individually LCD backlight on/off Toggle Celsius and Fahrenheit readouts Overheating alarm temperature warning Fan working display Lock function provided to prevent accidental miss-touch 2xUSB , Mic & Headphone (AC'97 / HD audio) Specifications: Dimension: 150 (W) x85 (H) x 73(D) mm LCD viewable area: 108 (W) x 47 (H) mm Connectors: 5 x 3-pin connectors / 5 x heat sensors Material: ABS front bezel w/ steel bracket Maximum power per fan channel allowed is 8 Watts(0.66A@12V) Includes: 2 extra 3 pin cable; 2 extra Thermal probe; 5 Thermal probe stickers; 8 screws; user Manual

We're big fans of things with X's in their names, and the Strike-X is no exception! This dual-bay, touchscreen fan controller covers 5 independent sets of temperatures and fan speeds, and has an alarm if anything gets too hot. The backlit (which can be turned off) LCD touchscreen also has a lock feature to prevent you from accidentally messing up your settings, and it's even got two USB ports and a headphone and mic jack!
Features

  • Sleek X theme design with Innovative Touch LCD technology
  • Monitors and controls 5 sets of temperature and fan speed individually
  • LCD backlight on/off
  • Toggle Celsius and Fahrenheit readouts
  • Overheating alarm temperature warning
  • Fan working display
  • Lock function provided to prevent accidental miss-touch
  • 2xUSB , Mic & Headphone (AC'97 / HD audio)

Specifications:

  • Dimension: 150 (W) x85 (H) x 73(D) mm
  • LCD viewable area: 108 (W) x 47 (H) mm
  • Connectors: 5 x 3-pin connectors / 5 x heat sensors
  • Material: ABS front bezel w/ steel bracket
  • Maximum power per fan channel allowed is 8 Watts(0.66A@12V)
  • Includes: 2 extra 3 pin cable; 2 extra Thermal probe; 5 Thermal probe stickers; 8 screws; user Manual
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70009
Product Name AeroCool Strike-X Touchscreen Dual-Bay Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details