Xoxide Sunbeam Rheosmart PCI Fan Controller 70281

Description
Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With its ability to connect two fans to a single PWM connector at a maximum of 20W/channel, a wide selection of fans can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal. The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the system to auto-adjust fan speed through he motherboard's temperature sensor. When switched onto manual mode by the pushing of the lever-switch to the right, you turn the connected fan onto manual control mode. Specifications: Part Number: PL-RS-PCI Main Function PWM/Manual Fan Controller Color Silver Material Aluminum DC Input +12 V (Standard 4 -Pin Connector) DC Output 6V - 12 V DC Max Output 20W 3-Pin Fan Connectors 2 Fan RPM Knobs 1 Dimensions(W*H*D) 121mm *26 mm * 22mm
Description
Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With its ability to connect two fans to a single PWM connector at a maximum of 20W/channel, a wide selection of fans can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal. The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the system to auto-adjust fan speed through he motherboard's temperature sensor. When switched onto manual mode by the pushing of the lever-switch to the right, you turn the connected fan onto manual control mode. Specifications: Part Number: PL-RS-PCI Main Function PWM/Manual Fan Controller Color Silver Material Aluminum DC Input +12 V (Standard 4 -Pin Connector) DC Output 6V - 12 V DC Max Output 20W 3-Pin Fan Connectors 2 Fan RPM Knobs 1 Dimensions(W*H*D) 121mm *26 mm * 22mm

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Rheosmart PCI Fan Controller - 70281 - Xoxide
Malvern, PA, USA
Sunbeam Rheosmart PCI Fan Controller
70281
Sunbeam Rheosmart PCI Fan Controller 70281
Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With its ability to connect two fans to a single PWM connector at a maximum of 20W/channel, a wide selection of fans can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal. The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the system to auto-adjust fan speed through he motherboard's temperature sensor. When switched onto manual mode by the pushing of the lever-switch to the right, you turn the connected fan onto manual control mode. Specifications: Part Number: PL-RS-PCI Main Function PWM/Manual Fan Controller Color Silver Material Aluminum DC Input +12 V (Standard 4 -Pin Connector) DC Output 6V - 12 V DC Max Output 20W 3-Pin Fan Connectors 2 Fan RPM Knobs 1 Dimensions(W*H*D) 121mm *26 mm * 22mm

Smart Way Controlling all Fans & Airflow. The Rheosmart PCI Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With its ability to connect two fans to a single PWM connector at a maximum of 20W/channel, a wide selection of fans can be supported. When a normal fan is connected to the Rheosmart PCI Fan Controller, they become auto adjusting through the PWM signal.
The Rheosmart PCI Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard you can allow the system to auto-adjust fan speed through he motherboard's temperature sensor. When switched onto manual mode by the pushing of the lever-switch to the right, you turn the connected fan onto manual control mode.
Specifications:

Part Number:PL-RS-PCI
Main FunctionPWM/Manual Fan Controller
ColorSilver
MaterialAluminum
DC Input+12 V (Standard 4 -Pin Connector)
DC Output6V - 12 V DC
Max Output20W
3-Pin Fan Connectors2
Fan RPM Knobs1
Dimensions(W*H*D)121mm *26 mm * 22mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70281
Product Name Sunbeam Rheosmart PCI Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details
SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details