Xoxide Koolance CTR-CD12 Pump & Fan Controller With Display 70958

Description
The CTR-CD12 is a pump and fan speed controller and temperature monitoring unit in a 5.25" drive bay profile. This unit incorporates all-new Koolance electronics, with a 2-line VFD dot matrix display for deeper user control and feedback: Configure a dynamic fan ramp based on min/max temperature set points Show flow rate in LPM or GPM (optional Koolance flow meter required) Show pump and fan RPM Select only the values you want displayed Adjust alarm and shutdown points independentally for all temperature sensors (3 included) Controls a 12VDC pump with 10 user levels up to 2.2A Fan output up to 2A on each connector The CTR-CD12 has three 3-pin fan outputs. To connect more than three fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump. SPECIFICATION: Model CTR-CD12 Materials Aluminum Product Dimensions WxHxD 5.9" x 1.65" x 3.74" (15cm x 4.2cm x 9.5cm) Product Weight 15 oz (425g) Components Included 5.25" bay unit (front display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual
Description
The CTR-CD12 is a pump and fan speed controller and temperature monitoring unit in a 5.25" drive bay profile. This unit incorporates all-new Koolance electronics, with a 2-line VFD dot matrix display for deeper user control and feedback: Configure a dynamic fan ramp based on min/max temperature set points Show flow rate in LPM or GPM (optional Koolance flow meter required) Show pump and fan RPM Select only the values you want displayed Adjust alarm and shutdown points independentally for all temperature sensors (3 included) Controls a 12VDC pump with 10 user levels up to 2.2A Fan output up to 2A on each connector The CTR-CD12 has three 3-pin fan outputs. To connect more than three fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump. SPECIFICATION: Model CTR-CD12 Materials Aluminum Product Dimensions WxHxD 5.9" x 1.65" x 3.74" (15cm x 4.2cm x 9.5cm) Product Weight 15 oz (425g) Components Included 5.25" bay unit (front display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual

Suppliers

Company
Product
Description
Supplier Links
Koolance CTR-CD12 Pump & Fan Controller With Display - 70958 - Xoxide
Malvern, PA, USA
Koolance CTR-CD12 Pump & Fan Controller With Display
70958
Koolance CTR-CD12 Pump & Fan Controller With Display 70958
The CTR-CD12 is a pump and fan speed controller and temperature monitoring unit in a 5.25" drive bay profile. This unit incorporates all-new Koolance electronics, with a 2-line VFD dot matrix display for deeper user control and feedback: Configure a dynamic fan ramp based on min/max temperature set points Show flow rate in LPM or GPM (optional Koolance flow meter required) Show pump and fan RPM Select only the values you want displayed Adjust alarm and shutdown points independentally for all temperature sensors (3 included) Controls a 12VDC pump with 10 user levels up to 2.2A Fan output up to 2A on each connector The CTR-CD12 has three 3-pin fan outputs. To connect more than three fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump. SPECIFICATION: Model CTR-CD12 Materials Aluminum Product Dimensions WxHxD 5.9" x 1.65" x 3.74" (15cm x 4.2cm x 9.5cm) Product Weight 15 oz (425g) Components Included 5.25" bay unit (front display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual

The CTR-CD12 is a pump and fan speed controller and temperature monitoring unit in a 5.25" drive bay profile. This unit incorporates all-new Koolance electronics, with a 2-line VFD dot matrix display for deeper user control and feedback:

  • Configure a dynamic fan ramp based on min/max temperature set points
  • Show flow rate in LPM or GPM (optional Koolance flow meter required)
  • Show pump and fan RPM
  • Select only the values you want displayed
  • Adjust alarm and shutdown points independentally for all temperature sensors (3 included)
  • Controls a 12VDC pump with 10 user levels up to 2.2A
  • Fan output up to 2A on each connector

The CTR-CD12 has three 3-pin fan outputs. To connect more than three fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump.
SPECIFICATION:

ModelCTR-CD12
MaterialsAluminum
Product Dimensions WxHxD5.9" x 1.65" x 3.74" (15cm x 4.2cm x 9.5cm)
Product Weight15 oz (425g)

Components Included
5.25" bay unit (front display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70958
Product Name Koolance CTR-CD12 Pump & Fan Controller With Display
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details