Xoxide Lamptron FC8 Fan Controller 70366

Description
Fan Controller FC8 The Lamptron FC8 is our newest 8 channel fan controller design, featuring a CNC milled front panel, laser etched logo and channel signal lettering for an excellent easy to read finish. A unique multiple color (White, Blue, Green, Cyan, Red, Purple, Yellow) channel system enhances the look of this 30 watt 8 channel controller to suit your style needs whenever necessary. Each channel color is easily customized through a two push button system via the front panel. (See Instructions) The Lamptron FC8 Fan Controller is truly a first of its kind! In addition, the FC8 is Lamptron's first product to use our Endurance Tech! SPECIFICATIONS: Dimension:148.5mm*42 .5mm*76mm(5.25" Bay) Power Output:Up to 30 watts per channel Control Channel:8 Channels LED Color Available:White, Blue, Green, Cyan, Red, Purple, Yellow Panel Color Available:Black Anodized/Silver DC Input:3 X +12v (Standard 4 Pin Molex) DC Output:0V- 12V DC Fan Connectors:8 X 3-pin connectors Recommend PSU wattage: 600w or higher FEATURES: CNC Milled Front Panel Laser Etched Logo and Channel Lettering Customizable Channel LED's Up to 30 watts per channel
Description
Fan Controller FC8 The Lamptron FC8 is our newest 8 channel fan controller design, featuring a CNC milled front panel, laser etched logo and channel signal lettering for an excellent easy to read finish. A unique multiple color (White, Blue, Green, Cyan, Red, Purple, Yellow) channel system enhances the look of this 30 watt 8 channel controller to suit your style needs whenever necessary. Each channel color is easily customized through a two push button system via the front panel. (See Instructions) The Lamptron FC8 Fan Controller is truly a first of its kind! In addition, the FC8 is Lamptron's first product to use our Endurance Tech! SPECIFICATIONS: Dimension:148.5mm*42 .5mm*76mm(5.25" Bay) Power Output:Up to 30 watts per channel Control Channel:8 Channels LED Color Available:White, Blue, Green, Cyan, Red, Purple, Yellow Panel Color Available:Black Anodized/Silver DC Input:3 X +12v (Standard 4 Pin Molex) DC Output:0V- 12V DC Fan Connectors:8 X 3-pin connectors Recommend PSU wattage: 600w or higher FEATURES: CNC Milled Front Panel Laser Etched Logo and Channel Lettering Customizable Channel LED's Up to 30 watts per channel

Suppliers

Company
Product
Description
Supplier Links
Lamptron FC8 Fan Controller - 70366 - Xoxide
Malvern, PA, USA
Lamptron FC8 Fan Controller
70366
Lamptron FC8 Fan Controller 70366
Fan Controller FC8 The Lamptron FC8 is our newest 8 channel fan controller design, featuring a CNC milled front panel, laser etched logo and channel signal lettering for an excellent easy to read finish. A unique multiple color (White, Blue, Green, Cyan, Red, Purple, Yellow) channel system enhances the look of this 30 watt 8 channel controller to suit your style needs whenever necessary. Each channel color is easily customized through a two push button system via the front panel. (See Instructions) The Lamptron FC8 Fan Controller is truly a first of its kind! In addition, the FC8 is Lamptron's first product to use our Endurance Tech! SPECIFICATIONS: Dimension:148.5mm*42 .5mm*76mm(5.25" Bay) Power Output:Up to 30 watts per channel Control Channel:8 Channels LED Color Available:White, Blue, Green, Cyan, Red, Purple, Yellow Panel Color Available:Black Anodized/Silver DC Input:3 X +12v (Standard 4 Pin Molex) DC Output:0V- 12V DC Fan Connectors:8 X 3-pin connectors Recommend PSU wattage: 600w or higher FEATURES: CNC Milled Front Panel Laser Etched Logo and Channel Lettering Customizable Channel LED's Up to 30 watts per channel

Fan Controller FC8

The Lamptron FC8 is our newest 8 channel fan controller design, featuring a CNC milled front panel, laser etched logo and channel signal lettering for an excellent easy to read finish. A unique multiple color (White, Blue, Green, Cyan, Red, Purple, Yellow) channel system enhances the look of this 30 watt 8 channel controller to suit your style needs whenever necessary. Each channel color is easily customized through a two push button system via the front panel. (See Instructions) The Lamptron FC8 Fan Controller is truly a first of its kind!
In addition, the FC8 is Lamptron's first product to use our Endurance Tech!
SPECIFICATIONS:

  • Dimension:148.5mm*42.5mm*76mm(5.25" Bay)
  • Power Output:Up to 30 watts per channel
  • Control Channel:8 Channels
  • LED Color Available:White, Blue, Green, Cyan, Red, Purple, Yellow
  • Panel Color Available:Black Anodized/Silver
  • DC Input:3 X +12v (Standard 4 Pin Molex)
  • DC Output:0V- 12V DC
  • Fan Connectors:8 X 3-pin connectors
  • Recommend PSU wattage: 600w or higher

FEATURES:

  • CNC Milled Front Panel
  • Laser Etched Logo and Channel Lettering
  • Customizable Channel LED's
  • Up to 30 watts per channel
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70366
Product Name Lamptron FC8 Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Elephanta - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details