Xoxide AeroCool Touch1000 Fan Controller 20103

Description
Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty 5.25" bay you've got in your case. It monitors and controls up to 4 sets of temperature and fan speeds, and you can even lock the touchscreen to prevent accidental alterations! Specifications: Dimension: 149.5 (W) x 42.5 (H) x 70(D) mm LCD viewable area: 118 (W) x 25 (H) mm Connectors: 4 x 3-pin connectors / 4 x heat sensors Material: brushed aluminum front bezel w/ steel bracket Max wattage per fan channel: 6W
Description
Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty 5.25" bay you've got in your case. It monitors and controls up to 4 sets of temperature and fan speeds, and you can even lock the touchscreen to prevent accidental alterations! Specifications: Dimension: 149.5 (W) x 42.5 (H) x 70(D) mm LCD viewable area: 118 (W) x 25 (H) mm Connectors: 4 x 3-pin connectors / 4 x heat sensors Material: brushed aluminum front bezel w/ steel bracket Max wattage per fan channel: 6W

Suppliers

Company
Product
Description
Supplier Links
AeroCool Touch1000 Fan Controller - 20103 - Xoxide
Malvern, PA, USA
AeroCool Touch1000 Fan Controller
20103
AeroCool Touch1000 Fan Controller 20103
Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty 5.25" bay you've got in your case. It monitors and controls up to 4 sets of temperature and fan speeds, and you can even lock the touchscreen to prevent accidental alterations! Specifications: Dimension: 149.5 (W) x 42.5 (H) x 70(D) mm LCD viewable area: 118 (W) x 25 (H) mm Connectors: 4 x 3-pin connectors / 4 x heat sensors Material: brushed aluminum front bezel w/ steel bracket Max wattage per fan channel: 6W

Featuring a stylish "hair brushed" aluminum front panel with diamond cutting and the ability to switch functions between Celsius and Fahrenheit, the Touch1000 is a great addition to any empty 5.25" bay you've got in your case. It monitors and controls up to 4 sets of temperature and fan speeds, and you can even lock the touchscreen to prevent accidental alterations!
Specifications:

  • Dimension: 149.5 (W) x 42.5 (H) x 70(D) mm
  • LCD viewable area: 118 (W) x 25 (H) mm
  • Connectors: 4 x 3-pin connectors / 4 x heat sensors
  • Material: brushed aluminum front bezel w/ steel bracket
  • Max wattage per fan channel: 6W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 20103
Product Name AeroCool Touch1000 Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Chinook - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details