Xoxide Aerocool - X-Vision 5.25" Fan Controller 70608

Description
Is your rig overheating from watching too much "X-Vision"? Well, no matter what the reason, this sexy new fan controller from Aerocool gives your chassis the cold shower it needs by controlling up to 5 sets of fan speeds and temps. Features: Controls and monitors five sets of fan speeds and temperatures Switch between Celsius and Fahrenheit Overheating alarm temperature warning LCD backlight on/off Fan working display Fan voltage display Specifications: Dimension: 149 (W ) x 42.5mm (H ) LCD viewable area: 104mm (W ) x 21mm (H ) Connectors: 5 x 3-pin fan connector / 5 x heat sensors Material: ABS front bezel with steel bracket Max wattage per fan channel: 8W
Description
Is your rig overheating from watching too much "X-Vision"? Well, no matter what the reason, this sexy new fan controller from Aerocool gives your chassis the cold shower it needs by controlling up to 5 sets of fan speeds and temps. Features: Controls and monitors five sets of fan speeds and temperatures Switch between Celsius and Fahrenheit Overheating alarm temperature warning LCD backlight on/off Fan working display Fan voltage display Specifications: Dimension: 149 (W ) x 42.5mm (H ) LCD viewable area: 104mm (W ) x 21mm (H ) Connectors: 5 x 3-pin fan connector / 5 x heat sensors Material: ABS front bezel with steel bracket Max wattage per fan channel: 8W

Suppliers

Company
Product
Description
Supplier Links
Aerocool - X-Vision 5.25
Malvern, PA, USA
Aerocool - X-Vision 5.25" Fan Controller
70608
Aerocool - X-Vision 5.25" Fan Controller 70608
Is your rig overheating from watching too much "X-Vision"? Well, no matter what the reason, this sexy new fan controller from Aerocool gives your chassis the cold shower it needs by controlling up to 5 sets of fan speeds and temps. Features: Controls and monitors five sets of fan speeds and temperatures Switch between Celsius and Fahrenheit Overheating alarm temperature warning LCD backlight on/off Fan working display Fan voltage display Specifications: Dimension: 149 (W ) x 42.5mm (H ) LCD viewable area: 104mm (W ) x 21mm (H ) Connectors: 5 x 3-pin fan connector / 5 x heat sensors Material: ABS front bezel with steel bracket Max wattage per fan channel: 8W

Is your rig overheating from watching too much "X-Vision"? Well, no matter what the reason, this sexy new fan controller from Aerocool gives your chassis the cold shower it needs by controlling up to 5 sets of fan speeds and temps.

Features:

  • Controls and monitors five sets of fan speeds and temperatures
  • Switch between Celsius and Fahrenheit
  • Overheating alarm temperature warning
  • LCD backlight on/off
  • Fan working display
  • Fan voltage display

Specifications:

  • Dimension: 149 (W ) x 42.5mm (H )
  • LCD viewable area: 104mm (W ) x 21mm (H )
  • Connectors: 5 x 3-pin fan connector / 5 x heat sensors
  • Material: ABS front bezel with steel bracket
  • Max wattage per fan channel: 8W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70608
Product Name Aerocool - X-Vision 5.25" Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details