Xoxide Scythe Kaze Q-12 Fan Controller - Black 70661

Description
Are you a fan-aholic? Then you desperately need the Scythe Q-12. Control a dozen, yes 12 fans on a single controller! The KAZE-Q12 is a simple to use 12 channel Fan Controller mountable to 5.25" bay. Provides the function to stop fan and turn off Power-LED for every channel. Features: 12 channel fan controller mountable for 5.25" bay Adjusting knob for fan speed control. Power LED for all channels. Blue LED - when turned on. Connected fans and LEDs can be turned off. Stops powering fan and LED by turning the corresponding knob to the left end. Hairline polish aluminium front panel. In compliance with RoHS standard. Specifications: Model Name: Kaze Q12 12-Channel Fan Controller Model-No.: KQ02-BK (Black) Dimensions: 148,5 x 42,5 x 63 mm | 5.85 x 1.67 x 2.48 in (WxHxD) Voltage Range: 5 V (±10%) - 12 V (±10%) Fan Channels: 12 channels Output Ampere: max. 1 Ampere Fan Speed Range: 0 - 9,900 rpm Weight: 142 g / 5.00 oz Accessory: Main Unit (x1), Fan Cable (x12), Power Cable (x1), Screws (x4)
Description
Are you a fan-aholic? Then you desperately need the Scythe Q-12. Control a dozen, yes 12 fans on a single controller! The KAZE-Q12 is a simple to use 12 channel Fan Controller mountable to 5.25" bay. Provides the function to stop fan and turn off Power-LED for every channel. Features: 12 channel fan controller mountable for 5.25" bay Adjusting knob for fan speed control. Power LED for all channels. Blue LED - when turned on. Connected fans and LEDs can be turned off. Stops powering fan and LED by turning the corresponding knob to the left end. Hairline polish aluminium front panel. In compliance with RoHS standard. Specifications: Model Name: Kaze Q12 12-Channel Fan Controller Model-No.: KQ02-BK (Black) Dimensions: 148,5 x 42,5 x 63 mm | 5.85 x 1.67 x 2.48 in (WxHxD) Voltage Range: 5 V (±10%) - 12 V (±10%) Fan Channels: 12 channels Output Ampere: max. 1 Ampere Fan Speed Range: 0 - 9,900 rpm Weight: 142 g / 5.00 oz Accessory: Main Unit (x1), Fan Cable (x12), Power Cable (x1), Screws (x4)

Suppliers

Company
Product
Description
Supplier Links
Scythe Kaze Q-12 Fan Controller - Black - 70661 - Xoxide
Malvern, PA, USA
Scythe Kaze Q-12 Fan Controller - Black
70661
Scythe Kaze Q-12 Fan Controller - Black 70661
Are you a fan-aholic? Then you desperately need the Scythe Q-12. Control a dozen, yes 12 fans on a single controller! The KAZE-Q12 is a simple to use 12 channel Fan Controller mountable to 5.25" bay. Provides the function to stop fan and turn off Power-LED for every channel. Features: 12 channel fan controller mountable for 5.25" bay Adjusting knob for fan speed control. Power LED for all channels. Blue LED - when turned on. Connected fans and LEDs can be turned off. Stops powering fan and LED by turning the corresponding knob to the left end. Hairline polish aluminium front panel. In compliance with RoHS standard. Specifications: Model Name: Kaze Q12 12-Channel Fan Controller Model-No.: KQ02-BK (Black) Dimensions: 148,5 x 42,5 x 63 mm | 5.85 x 1.67 x 2.48 in (WxHxD) Voltage Range: 5 V (±10%) - 12 V (±10%) Fan Channels: 12 channels Output Ampere: max. 1 Ampere Fan Speed Range: 0 - 9,900 rpm Weight: 142 g / 5.00 oz Accessory: Main Unit (x1), Fan Cable (x12), Power Cable (x1), Screws (x4)

Are you a fan-aholic? Then you desperately need the Scythe Q-12. Control a dozen, yes 12 fans on a single controller!

The KAZE-Q12 is a simple to use 12 channel Fan Controller mountable to 5.25" bay.
Provides the function to stop fan and turn off Power-LED for every channel.
Features:
12 channel fan controller mountable for 5.25" bay
Adjusting knob for fan speed control. Power LED for all channels.
Blue LED - when turned on. Connected fans and LEDs can be turned off.
Stops powering fan and LED by turning the corresponding knob to the left end.
Hairline polish aluminium front panel.
In compliance with RoHS standard.
Specifications:
Model Name:
Kaze Q12 12-Channel Fan Controller
Model-No.:
KQ02-BK (Black)
Dimensions:
148,5 x 42,5 x 63 mm | 5.85 x 1.67 x 2.48 in (WxHxD)
Voltage Range:
5 V (±10%) - 12 V (±10%)
Fan Channels:
12 channels
Output Ampere:
max. 1 Ampere
Fan Speed Range:
0 - 9,900 rpm
Weight:
142 g / 5.00 oz
Accessory:
Main Unit (x1), Fan Cable (x12), Power Cable (x1), Screws (x4)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70661
Product Name Scythe Kaze Q-12 Fan Controller - Black
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details