Xoxide Scythe KAZE MASTER Pro 5.25" Bay Fan Controller 70253

Description
Kaze Master Pro 5.25 can be controlled independently up to six fans from 3.7 (± 10%) to 12 (± 10%) volts. Six temperatures can be monitored in either Celsius (°C) or Fahrenheit (°F). Blue illuminated VFD display enhances general view. Kaze Master Pro 5.25 is designed to build into a 5.25 inch bay. . Specifications: Model Name: Kaze Master Pro 5.25 Model Number: KM03-BK (Black) Manufacturer: Scythe Co., Ltd. Japan Dimension (W x H x D) 148.5 x 42.5 x 83 mm / 5.85 x 1.65 x 3.26 in Display Dimension 100 x 19 mm / 3.93 x 0.74 in DC Input 5 V or 12 V (From PC Power Supply Unit) Fan Adjustment Range 3,7 V (±10%) ~ 12 V (±10%) Fan Channel 6 Maximum Fan Ampere per Channel 1 Ampere (= 12 W max.) Fan Speed Range 0 ~ 9990 rpm (Display: 30 rpm steps) Temp
Description
Kaze Master Pro 5.25 can be controlled independently up to six fans from 3.7 (± 10%) to 12 (± 10%) volts. Six temperatures can be monitored in either Celsius (°C) or Fahrenheit (°F). Blue illuminated VFD display enhances general view. Kaze Master Pro 5.25 is designed to build into a 5.25 inch bay. . Specifications: Model Name: Kaze Master Pro 5.25 Model Number: KM03-BK (Black) Manufacturer: Scythe Co., Ltd. Japan Dimension (W x H x D) 148.5 x 42.5 x 83 mm / 5.85 x 1.65 x 3.26 in Display Dimension 100 x 19 mm / 3.93 x 0.74 in DC Input 5 V or 12 V (From PC Power Supply Unit) Fan Adjustment Range 3,7 V (±10%) ~ 12 V (±10%) Fan Channel 6 Maximum Fan Ampere per Channel 1 Ampere (= 12 W max.) Fan Speed Range 0 ~ 9990 rpm (Display: 30 rpm steps) Temp

Suppliers

Company
Product
Description
Supplier Links
Scythe KAZE MASTER Pro 5.25
Malvern, PA, USA
Scythe KAZE MASTER Pro 5.25" Bay Fan Controller
70253
Scythe KAZE MASTER Pro 5.25" Bay Fan Controller 70253
Kaze Master Pro 5.25 can be controlled independently up to six fans from 3.7 (± 10%) to 12 (± 10%) volts. Six temperatures can be monitored in either Celsius (°C) or Fahrenheit (°F). Blue illuminated VFD display enhances general view. Kaze Master Pro 5.25 is designed to build into a 5.25 inch bay. . Specifications: Model Name: Kaze Master Pro 5.25 Model Number: KM03-BK (Black) Manufacturer: Scythe Co., Ltd. Japan Dimension (W x H x D) 148.5 x 42.5 x 83 mm / 5.85 x 1.65 x 3.26 in Display Dimension 100 x 19 mm / 3.93 x 0.74 in DC Input 5 V or 12 V (From PC Power Supply Unit) Fan Adjustment Range 3,7 V (±10%) ~ 12 V (±10%) Fan Channel 6 Maximum Fan Ampere per Channel 1 Ampere (= 12 W max.) Fan Speed Range 0 ~ 9990 rpm (Display: 30 rpm steps) Temp

Kaze Master Pro 5.25 can be controlled independently up to six fans from 3.7 (± 10%) to 12 (± 10%) volts. Six temperatures can be monitored in either Celsius (°C) or Fahrenheit (°F). Blue illuminated VFD display enhances general view. Kaze Master Pro 5.25 is designed to build into a 5.25 inch bay. .
Specifications:
Model Name: Kaze Master Pro 5.25
Model Number: KM03-BK (Black)
Manufacturer: Scythe Co., Ltd. Japan
Dimension (W x H x D) 148.5 x 42.5 x 83 mm / 5.85 x 1.65 x 3.26 in
Display Dimension 100 x 19 mm / 3.93 x 0.74 in
DC Input 5 V or 12 V (From PC Power Supply Unit)
Fan Adjustment Range 3,7 V (±10%) ~ 12 V (±10%)
Fan Channel 6
Maximum Fan Ampere per Channel 1 Ampere (= 12 W max.)
Fan Speed Range 0 ~ 9990 rpm (Display: 30 rpm steps)
Temp

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70253
Product Name Scythe KAZE MASTER Pro 5.25" Bay Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details