Xoxide Lamptron FC9 Fan Controller 70820

Description
Forget the knobs! Get a massive 50W of pure power in every channel and a unique throttle control style. Plus 7 LED backlighting options make this 4 channel fan controller a great choice for your case. Specifications Dimension 148.5mm * 42.5mm *75mm Power Output 50W per channel DC Input +12V (standard 4-pin connector) DC Output 0V-12V DC Control Channels 4 LED Colors White, Blue, Green, Cyan, Red, Purple, Yellow Face Plate Color Available Black Anodized Recommend psu wattage 600w or higher Features 50 Watts Per Channel 4-Adjustable Channels Throttle Control Operation Seven Way Adjustable Colors
Description
Forget the knobs! Get a massive 50W of pure power in every channel and a unique throttle control style. Plus 7 LED backlighting options make this 4 channel fan controller a great choice for your case. Specifications Dimension 148.5mm * 42.5mm *75mm Power Output 50W per channel DC Input +12V (standard 4-pin connector) DC Output 0V-12V DC Control Channels 4 LED Colors White, Blue, Green, Cyan, Red, Purple, Yellow Face Plate Color Available Black Anodized Recommend psu wattage 600w or higher Features 50 Watts Per Channel 4-Adjustable Channels Throttle Control Operation Seven Way Adjustable Colors

Suppliers

Company
Product
Description
Supplier Links
Lamptron FC9 Fan Controller - 70820 - Xoxide
Malvern, PA, USA
Lamptron FC9 Fan Controller
70820
Lamptron FC9 Fan Controller 70820
Forget the knobs! Get a massive 50W of pure power in every channel and a unique throttle control style. Plus 7 LED backlighting options make this 4 channel fan controller a great choice for your case. Specifications Dimension 148.5mm * 42.5mm *75mm Power Output 50W per channel DC Input +12V (standard 4-pin connector) DC Output 0V-12V DC Control Channels 4 LED Colors White, Blue, Green, Cyan, Red, Purple, Yellow Face Plate Color Available Black Anodized Recommend psu wattage 600w or higher Features 50 Watts Per Channel 4-Adjustable Channels Throttle Control Operation Seven Way Adjustable Colors

Forget the knobs! Get a massive 50W of pure power in every channel and a unique throttle control style. Plus 7 LED backlighting options make this 4 channel fan controller a great choice for your case.


Specifications

Dimension148.5mm * 42.5mm *75mm
Power Output50W per channel
DC Input+12V (standard 4-pin connector)
DC Output0V-12V DC
Control Channels4
LED ColorsWhite, Blue, Green, Cyan, Red, Purple, Yellow
Face Plate Color AvailableBlack Anodized
Recommend psu wattage600w or higher

Features

50 Watts Per Channel
4-Adjustable Channels
Throttle Control Operation
Seven Way Adjustable Colors
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70820
Product Name Lamptron FC9 Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details