Xoxide NZXT - Sentry Mesh Fan Controller 70626

Description
Simplicity, form and functionality at its best, NZXT's Sentry Mesh Fan Controller stealthily accommodates your case with a black steel mesh front and solid slider controls that screams "I'm rugged!" Five 30W channels provide more than sufficient capacity for high speed fans to reach their utmost cooling potential. Features: Mesh design to camouflage with mesh facade Five 30W Controls Easy-to-use sliders Specifications: Installation 5.25" ODD Color Black Material Plastic & Mesh Panel Scroll Fan Channels 5 Connections 3-Pin Wattage 30W Manual Min 40% Control Voltage
Description
Simplicity, form and functionality at its best, NZXT's Sentry Mesh Fan Controller stealthily accommodates your case with a black steel mesh front and solid slider controls that screams "I'm rugged!" Five 30W channels provide more than sufficient capacity for high speed fans to reach their utmost cooling potential. Features: Mesh design to camouflage with mesh facade Five 30W Controls Easy-to-use sliders Specifications: Installation 5.25" ODD Color Black Material Plastic & Mesh Panel Scroll Fan Channels 5 Connections 3-Pin Wattage 30W Manual Min 40% Control Voltage

Suppliers

Company
Product
Description
Supplier Links
NZXT - Sentry Mesh Fan Controller - 70626 - Xoxide
Malvern, PA, USA
NZXT - Sentry Mesh Fan Controller
70626
NZXT - Sentry Mesh Fan Controller 70626
Simplicity, form and functionality at its best, NZXT's Sentry Mesh Fan Controller stealthily accommodates your case with a black steel mesh front and solid slider controls that screams "I'm rugged!" Five 30W channels provide more than sufficient capacity for high speed fans to reach their utmost cooling potential. Features: Mesh design to camouflage with mesh facade Five 30W Controls Easy-to-use sliders Specifications: Installation 5.25" ODD Color Black Material Plastic & Mesh Panel Scroll Fan Channels 5 Connections 3-Pin Wattage 30W Manual Min 40% Control Voltage

Simplicity, form and functionality at its best, NZXT's Sentry Mesh Fan Controller stealthily accommodates your case with a black steel mesh front and solid slider controls that screams "I'm rugged!" Five 30W channels provide more than sufficient capacity for high speed fans to reach their utmost cooling potential.
Features:

  • Mesh design to camouflage with mesh facade
  • Five 30W Controls
  • Easy-to-use sliders

Specifications:

Installation5.25" ODD
ColorBlack
MaterialPlastic & Mesh
PanelScroll
Fan Channels5
Connections3-Pin
Wattage30W
ManualMin 40%
ControlVoltage
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70626
Product Name NZXT - Sentry Mesh Fan Controller
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details