Xoxide Koolance CTR-CD10 Pump & Fan Controller With Display 70955

Description
The CTR-CD10 is a speed control and temperature monitoring unit in a 5.25" drive bay profile. Temperature monitoring of 3 sensors (included), each with adjustable alarm and power shutdown settings Full range speed control for 12VDC Pump has 10 user levels, with output up to 2A Fans can be run automatically based on temperature, or set with 10 user levels Fan output up to 3A total among both connectors The CTR-CD10 has two 3-pin fan outputs. To connect more than two fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump. SPECIFICATION: Model CTR-CD10 Materials Aluminum Product Dimensions WxHxD 5.9" x 1.65" x 2.8" (15cm x 4.2cm x 7.2cm) Product Weight 11 oz (312g) Components Included 5.25" bay unit (LED display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual
Description
The CTR-CD10 is a speed control and temperature monitoring unit in a 5.25" drive bay profile. Temperature monitoring of 3 sensors (included), each with adjustable alarm and power shutdown settings Full range speed control for 12VDC Pump has 10 user levels, with output up to 2A Fans can be run automatically based on temperature, or set with 10 user levels Fan output up to 3A total among both connectors The CTR-CD10 has two 3-pin fan outputs. To connect more than two fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump. SPECIFICATION: Model CTR-CD10 Materials Aluminum Product Dimensions WxHxD 5.9" x 1.65" x 2.8" (15cm x 4.2cm x 7.2cm) Product Weight 11 oz (312g) Components Included 5.25" bay unit (LED display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual

Suppliers

Company
Product
Description
Supplier Links
Koolance CTR-CD10 Pump & Fan Controller With Display - 70955 - Xoxide
Malvern, PA, USA
Koolance CTR-CD10 Pump & Fan Controller With Display
70955
Koolance CTR-CD10 Pump & Fan Controller With Display 70955
The CTR-CD10 is a speed control and temperature monitoring unit in a 5.25" drive bay profile. Temperature monitoring of 3 sensors (included), each with adjustable alarm and power shutdown settings Full range speed control for 12VDC Pump has 10 user levels, with output up to 2A Fans can be run automatically based on temperature, or set with 10 user levels Fan output up to 3A total among both connectors The CTR-CD10 has two 3-pin fan outputs. To connect more than two fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump. SPECIFICATION: Model CTR-CD10 Materials Aluminum Product Dimensions WxHxD 5.9" x 1.65" x 2.8" (15cm x 4.2cm x 7.2cm) Product Weight 11 oz (312g) Components Included 5.25" bay unit (LED display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual

The CTR-CD10 is a speed control and temperature monitoring unit in a 5.25" drive bay profile.

  • Temperature monitoring of 3 sensors (included), each with adjustable alarm and power shutdown settings
  • Full range speed control for 12VDC
  • Pump has 10 user levels, with output up to 2A
  • Fans can be run automatically based on temperature, or set with 10 user levels
  • Fan output up to 3A total among both connectors

The CTR-CD10 has two 3-pin fan outputs. To connect more than two fans, simply add them together with a wiring harness. The pump output is also 3-pin, requiring a Molex 4-pin adapter (included) if using the Koolance PMP-450/S pump.
SPECIFICATION:

ModelCTR-CD10
MaterialsAluminum
Product Dimensions WxHxD5.9" x 1.65" x 2.8" (15cm x 4.2cm x 7.2cm)
Product Weight11 oz (312g)

Components Included
5.25" bay unit (LED display, control board), 3 x temperature sensors, ATX pass-through wire, bay mounting screws, manual

Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70955
Product Name Koolance CTR-CD10 Pump & Fan Controller With Display
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Chinook - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details