Xoxide Lamptron Fan Controller FC5 V2 70578

Description
Lamptron listens to the call of users worldwide begging to change that boring white or blue LCD readout used in many fan controllers of today. With the Lamptron design team working closely with suggestions by users like you, we perfected a fan controller that allows a person to change the readout color of not one or two but seven different colors! We also added a function which allows users to choose what they desire to be displayed for the bottom line readout in the LCD display with the choices of Celsius, Fahrenheit, or Voltages. Now with new and improved LCD! Specifications: Dimentions: 5.25" bay Power Output: Up to 30w per Channel Face Plate Color Available: Black Anodized/Silver Aluminium DC Input: +12v (Standard 4-Pin Connector) DC Output: 0-12v Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White Control Channels: 4 Features: New and Improved LCD! CNC milled face plate from blocks of 3/4" thick soild aluminium Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay Four knobs to control four 3pin channels User's choice of displaying Celsius, Fahrenheit, or Voltages for the bottom line readout
Description
Lamptron listens to the call of users worldwide begging to change that boring white or blue LCD readout used in many fan controllers of today. With the Lamptron design team working closely with suggestions by users like you, we perfected a fan controller that allows a person to change the readout color of not one or two but seven different colors! We also added a function which allows users to choose what they desire to be displayed for the bottom line readout in the LCD display with the choices of Celsius, Fahrenheit, or Voltages. Now with new and improved LCD! Specifications: Dimentions: 5.25" bay Power Output: Up to 30w per Channel Face Plate Color Available: Black Anodized/Silver Aluminium DC Input: +12v (Standard 4-Pin Connector) DC Output: 0-12v Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White Control Channels: 4 Features: New and Improved LCD! CNC milled face plate from blocks of 3/4" thick soild aluminium Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay Four knobs to control four 3pin channels User's choice of displaying Celsius, Fahrenheit, or Voltages for the bottom line readout

Suppliers

Company
Product
Description
Supplier Links
Lamptron Fan Controller FC5 V2 - 70578 - Xoxide
Malvern, PA, USA
Lamptron Fan Controller FC5 V2
70578
Lamptron Fan Controller FC5 V2 70578
Lamptron listens to the call of users worldwide begging to change that boring white or blue LCD readout used in many fan controllers of today. With the Lamptron design team working closely with suggestions by users like you, we perfected a fan controller that allows a person to change the readout color of not one or two but seven different colors! We also added a function which allows users to choose what they desire to be displayed for the bottom line readout in the LCD display with the choices of Celsius, Fahrenheit, or Voltages. Now with new and improved LCD! Specifications: Dimentions: 5.25" bay Power Output: Up to 30w per Channel Face Plate Color Available: Black Anodized/Silver Aluminium DC Input: +12v (Standard 4-Pin Connector) DC Output: 0-12v Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White Control Channels: 4 Features: New and Improved LCD! CNC milled face plate from blocks of 3/4" thick soild aluminium Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay Four knobs to control four 3pin channels User's choice of displaying Celsius, Fahrenheit, or Voltages for the bottom line readout

Lamptron listens to the call of users worldwide begging to change that boring white or blue LCD readout used in many fan controllers of today. With the Lamptron design team working closely with suggestions by users like you, we perfected a fan controller that allows a person to change the readout color of not one or two but seven different colors! We also added a function which allows users to choose what they desire to be displayed for the bottom line readout in the LCD display with the choices of Celsius, Fahrenheit, or Voltages. Now with new and improved LCD!
Specifications:

  • Dimentions: 5.25" bay
  • Power Output: Up to 30w per Channel
  • Face Plate Color Available: Black Anodized/Silver Aluminium
  • DC Input: +12v (Standard 4-Pin Connector)
  • DC Output: 0-12v
  • Changeable Display Color: Red, Yellow, Green, Cyan, Blue, Purple, White
  • Control Channels: 4

Features:

  • New and Improved LCD!
  • CNC milled face plate from blocks of 3/4" thick soild aluminium
  • Bring out that full aesthetic appeal you always wanted in the 5.25 inch Bay
  • Four knobs to control four 3pin channels
  • User's choice of displaying Celsius, Fahrenheit, or Voltages for the bottom line readout
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70578
Product Name Lamptron Fan Controller FC5 V2
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details