Smart Way Controlling of all Fans & Airflow. The Rheosmart 3 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With three independent channels at a maximum of 30W/channel, a wide selection of fans can be supported. The Rheosmart 3 Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard, you can allow the system to auto-adjust fan speed through the motherboard's temperature sensor. When switched onto manual mode by pressing the small button below each knob, you turn that specific channel into manual control mode. Specifications:
Part Number:
PL-RS-3
Main Function
PWM/Manual Fan Controller
Color
Black
Material
Aluminum and Mesh
DC Input
+12 V (Standard 4 -Pin Connector)
DC Output
0V - 12 V DC
Max Output
30W*3
3-Pin Fan Connectors
3
Fan RPM Knobs
3
Compatibility
3.5" Drive bay
Dimensions(W*H*D)
109mm *26 mm * 102mm
Smart Way Controlling of all Fans & Airflow. The Rheosmart 3 Fan Controller is designed to make any existing 3-pin fan automatically regularized by the PWM signal from the Motherboard! With three independent channels at a maximum of 30W/channel, a wide selection of fans can be supported.
The Rheosmart 3 Fan Controller operates in two different modes; when connected to a PWM-enabled motherboard, you can allow the system to auto-adjust fan speed through the motherboard's temperature sensor. When switched onto manual mode by pressing the small button below each knob, you turn that specific channel into manual control mode.
Specifications:
| Part Number: | PL-RS-3 |
| Main Function | PWM/Manual Fan Controller |
| Color | Black |
| Material | Aluminum and Mesh |
| DC Input | +12 V (Standard 4 -Pin Connector) |
| DC Output | 0V - 12 V DC |
| Max Output | 30W*3 |
| 3-Pin Fan Connectors | 3 |
| Fan RPM Knobs | 3 |
| Compatibility | 3.5" Drive bay |
| Dimensions(W*H*D) | 109mm *26 mm * 102mm |