Xoxide Silverstone FP52 Aluminum Fan Controller / Monitor - Black 70833

Description
To alleviate the increasing trend of higher fan noise, we created an award-winning smart fan controller that doubles as a system monitor and an alarm clock. After a brief setup, the FP52 will take control of your most important fans so there are no constant user interventions or monitoring needed as fans change speeds by themselves based on temperature. Coupled with a smoothly finished aluminum bezel, the FP52 is truly the intelligent choice for both seeking performance and style. Features: Sophisticated fan control logic Wide temperature range Beautiful sapphire neon LCD Aluminum bezels and polished buttons SPECIFICATION: Color Black, Silver Material Aluminum front panel, steel sides Cooling system Dual air intake mesh Application 5.25" drive bay Cable Length 800mm Fan Output 0V, 6 ~ 12V LCD Display Temperature, fan speed, alarm clock, time, system status Temp. Range 0 ~100°C Net Weight 220g Dimension 158 mm (W) x 42 mm (H) x 85 mm (D)
Description
To alleviate the increasing trend of higher fan noise, we created an award-winning smart fan controller that doubles as a system monitor and an alarm clock. After a brief setup, the FP52 will take control of your most important fans so there are no constant user interventions or monitoring needed as fans change speeds by themselves based on temperature. Coupled with a smoothly finished aluminum bezel, the FP52 is truly the intelligent choice for both seeking performance and style. Features: Sophisticated fan control logic Wide temperature range Beautiful sapphire neon LCD Aluminum bezels and polished buttons SPECIFICATION: Color Black, Silver Material Aluminum front panel, steel sides Cooling system Dual air intake mesh Application 5.25" drive bay Cable Length 800mm Fan Output 0V, 6 ~ 12V LCD Display Temperature, fan speed, alarm clock, time, system status Temp. Range 0 ~100°C Net Weight 220g Dimension 158 mm (W) x 42 mm (H) x 85 mm (D)

Suppliers

Company
Product
Description
Supplier Links
Silverstone FP52 Aluminum Fan Controller / Monitor - Black - 70833 - Xoxide
Malvern, PA, USA
Silverstone FP52 Aluminum Fan Controller / Monitor - Black
70833
Silverstone FP52 Aluminum Fan Controller / Monitor - Black 70833
To alleviate the increasing trend of higher fan noise, we created an award-winning smart fan controller that doubles as a system monitor and an alarm clock. After a brief setup, the FP52 will take control of your most important fans so there are no constant user interventions or monitoring needed as fans change speeds by themselves based on temperature. Coupled with a smoothly finished aluminum bezel, the FP52 is truly the intelligent choice for both seeking performance and style. Features: Sophisticated fan control logic Wide temperature range Beautiful sapphire neon LCD Aluminum bezels and polished buttons SPECIFICATION: Color Black, Silver Material Aluminum front panel, steel sides Cooling system Dual air intake mesh Application 5.25" drive bay Cable Length 800mm Fan Output 0V, 6 ~ 12V LCD Display Temperature, fan speed, alarm clock, time, system status Temp. Range 0 ~100°C Net Weight 220g Dimension 158 mm (W) x 42 mm (H) x 85 mm (D)

To alleviate the increasing trend of higher fan noise, we created an award-winning smart fan controller that doubles as a system monitor and an alarm clock. After a brief setup, the FP52 will take control of your most important fans so there are no constant user interventions or monitoring needed as fans change speeds by themselves based on temperature. Coupled with a smoothly finished aluminum bezel, the FP52 is truly the intelligent choice for both seeking performance and style.
Features:

  • Sophisticated fan control logic
  • Wide temperature range
  • Beautiful sapphire neon LCD
  • Aluminum bezels and polished buttons

SPECIFICATION:

ColorBlack, Silver
MaterialAluminum front panel, steel sides
Cooling systemDual air intake mesh
Application5.25" drive bay
Cable Length800mm
Fan Output0V, 6 ~ 12V
LCD DisplayTemperature, fan speed, alarm clock, time, system status
Temp. Range0 ~100°C
Net Weight220g
Dimension158 mm (W) x 42 mm (H) x 85 mm (D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Specialty Process Controllers
Product Number 70833
Product Name Silverstone FP52 Aluminum Fan Controller / Monitor - Black
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details