SWITCH SNAP ACT SPST-NC 16A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z4787-ND | D3V-161-2C25 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -25 to 105 C (-13 to 221 F) |