SWITCH SNAP ACT SPST-NO 6A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z4525-ND | D3V-6-3C4-K |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Open | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Connections | "Quick Connect - 0.250"" (6.3mm)" | |
| Operating Temp | -25 to 105 C (-13 to 221 F) |