Edmund Optics Inc. EO-10012M 1/2" CMOS Mono GigE Harsh Environment Camera NT86-751

Description
Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to set a specified Area of interest (AOI), gain, exposure time, frame rate, trigger delay and even digital output (flash) delay and duration. Users can set the exposure, gain and white balance to a specified level or allow the camera to adjust these parameters automatically. The camera software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers as well as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max, 50-60Hz Output: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers and manuals available for download.
Description
Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to set a specified Area of interest (AOI), gain, exposure time, frame rate, trigger delay and even digital output (flash) delay and duration. Users can set the exposure, gain and white balance to a specified level or allow the camera to adjust these parameters automatically. The camera software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers as well as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max, 50-60Hz Output: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers and manuals available for download.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
EO-10012M 1/2" CMOS Mono GigE Harsh Environment Camera
NT86-751
EO-10012M 1/2" CMOS Mono GigE Harsh Environment Camera NT86-751
Ultra-Compact Housing Progressive Scan Adjustable Frame Rate via Binning, Sub-sampling or AOI Powerful Easy to Use Software Interface The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to set a specified Area of interest (AOI), gain, exposure time, frame rate, trigger delay and even digital output (flash) delay and duration. Users can set the exposure, gain and white balance to a specified level or allow the camera to adjust these parameters automatically. The camera software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers as well as SDK documentation are included. EO GigE Power Supply #63-859 Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea. Input: 100-240V, 1.0A Max, 50-60Hz Output: +12V, 2.0A Output Power: 24W Max Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers and manuals available for download.
  • Ultra-Compact Housing
  • Progressive Scan
  • Adjustable Frame Rate via Binning, Sub-sampling or AOI
  • Powerful Easy to Use Software Interface

The EO GigE cameras are equipped with a host of features to make machine vision easy. Included with each camera is a software interface that allows users to set a specified Area of interest (AOI), gain, exposure time, frame rate, trigger delay and even digital output (flash) delay and duration. Users can set the exposure, gain and white balance to a specified level or allow the camera to adjust these parameters automatically. The camera software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers as well as SDK documentation are included.

EO GigE Power Supply #63-859

Universal power supply (required for operation) features 1.8m length cable terminating in a 6-pin Hirose connector. Includes Detachable Power Plugs for US, Australia, Europe, UK, and Korea.

  • Input: 100-240V, 1.0A Max, 50-60Hz
  • Output: +12V, 2.0A
  • Output Power: 24W Max

Note: #63-859 Power Supply required for standard GigE cameras; #68-099 Harsh Environment Power Supply required for all Harsh Environment GigE cameras. GigE cables (required for operation) and capture cards also available. Drivers and manuals available for download.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category CMOS Cameras
Product Number NT86-751
Product Name EO-10012M 1/2" CMOS Mono GigE Harsh Environment Camera
Format / Output Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
Shutter Type Global Shutter
View Details
5MP SONY IMX335 rolling shutter GMSL2 camera -  - Advantech
Specs
Application / Industry Industrial
View Details
Ladybug5+ 360-Degree Spherical Imaging - LD5P-U3-51S5C-B - Teledyne FLIR IIS
Specs
Monochrome / Color Color
Specialty Camera Type Low Light Camera; Smart Camera
Format / Output USB; USB 3 Port
View Details
sCMOS cameras - C13440-20CU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Lens Mount C-Mount
View Details