The JAI series of cameras with Gigabit Ethernet interface is one of the fastest interfaces on the market. Gigabit Ethernet offers up to 1 Gigabit/s transmission speed, with up to 100m cable lengths, making them ideal for streaming image data in high performance machine vision applications. These cameras incorporate a variety of features, such as partial scan, external trigger functions, built-in look up table (LUT), Asynchronous reset, progressive scan technology, and miniature size. With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well as scientific research labs. Applications for these JAI cameras include machine vision, medical imaging, intelligent transportation systems, high-definition graphics, gauging, character recognition, documents archiving and intelligence.Note: Power supply (#59-199) and GigE Cable sold separately.
| Edmund Optics Inc. | |
|---|---|
| Product Category | CCD Cameras |
| Product Number | NT66-938 |
| Product Name | JAI BM-141 2/3" CCD GigE Mono Camera |
| Lens Mount | C-Mount |