Edmund Optics Inc. JAI AD-081 2 x 1/3" CCD GigE HDR Camera NT85-330

Description
AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green. The AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes low light levels, while the other processes high brightness levels. A fusion software algorithm creates one resulting image. Note: #59-199 Power supply and cable are required.
Description
AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green. The AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes low light levels, while the other processes high brightness levels. A fusion software algorithm creates one resulting image. Note: #59-199 Power supply and cable are required.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
JAI AD-081 2 x 1/3" CCD GigE HDR Camera
NT85-330
JAI AD-081 2 x 1/3" CCD GigE HDR Camera NT85-330
AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green. The AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes low light levels, while the other processes high brightness levels. A fusion software algorithm creates one resulting image. Note: #59-199 Power supply and cable are required.
  • AT-140 and AT-200 Provide Unmatched Color Fidelity
  • AD-081 Features High Dynamic Range Imaging
  • AD-080 Allows Simultaneous Visible and NIR Imaging

The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green. The AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes low light levels, while the other processes high brightness levels. A fusion software algorithm creates one resulting image. Note: #59-199 Power supply and cable are required.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category CCD Cameras
Product Number NT85-330
Product Name JAI AD-081 2 x 1/3" CCD GigE HDR Camera
Lens Mount C-Mount
Unlock Full Specs
to access all available technical data