The AVT Stingray camera family offers high-performance cameras that utilize a high-speed IEEE-1394-b interface at an economical price. Using Sony CCD sensors, 14-bit depth output, and on-board SmartFeatures allows for greater flexibility in demanding image applications. Every member of the Stingray family has high-sensitivity and is available in color or monochrome versions. The Stingray is compatible with PC (including WMD) or Linux environments. Each camera includes a firewire cable. Drive and SDK can be downloaded from AVT website. Optional 1/4-20 mounting adapter #59-157, 12-pin trigger I/O cable, and laptop FireWire card are available.
| Edmund Optics Inc. | |
|---|---|
| Product Category | CCD Cameras |
| Product Number | NT59-932 |
| Product Name | Stingray F-201B 1/1.8" CCD FireWire.B Monochrome Camera |
| Monochrome / Color | Monochrome |
| Format / Output | IEEE 1394 (FireWire) |
| Lens Mount | C-Mount |