Edmund Optics Inc. EO-10012C 1/2" CMOS Color USB2.0 Board Level Camera NT68-089

Description
High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain, exposure time, frame rate, trigger delay and digital output (flash) delay and duration. The exposure, gain, and white balance can be set to a specified level or the camera can adjust these parameters automatically. The software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers, as well as SDK documentation, are included.Standard, Lite Edition and Harsh Environment versions also available.Required USB 2.0 Cable (mini-B to standard-A) (#59-382) not included with camera.Download Driver and Manuals.
Description
High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain, exposure time, frame rate, trigger delay and digital output (flash) delay and duration. The exposure, gain, and white balance can be set to a specified level or the camera can adjust these parameters automatically. The software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers, as well as SDK documentation, are included.Standard, Lite Edition and Harsh Environment versions also available.Required USB 2.0 Cable (mini-B to standard-A) (#59-382) not included with camera.Download Driver and Manuals.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
EO-10012C 1/2" CMOS Color USB2.0 Board Level Camera
NT68-089
EO-10012C 1/2" CMOS Color USB2.0 Board Level Camera NT68-089
High Resolution Standard M12 x 0.5 Lens Mount Software SDK Included Adjustable Frame Rate via Binning, Sub-sampling or AOI These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain, exposure time, frame rate, trigger delay and digital output (flash) delay and duration. The exposure, gain, and white balance can be set to a specified level or the camera can adjust these parameters automatically. The software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers, as well as SDK documentation, are included.Standard, Lite Edition and Harsh Environment versions also available.Required USB 2.0 Cable (mini-B to standard-A) (#59-382) not included with camera.Download Driver and Manuals.
  • High Resolution
  • Standard M12 x 0.5 Lens Mount
  • Software SDK Included
  • Adjustable Frame Rate via Binning, Sub-sampling or AOI

These board level cameras utilize popular USB 2.0 technology and are well equipped for use in laboratory or OEM applications. Interchanging lenses from our large selection of micro video products offers tremendous versatility for solving a host of machine vision and inspection applications. Each camera also includes software that allows the user to set a specified Area of interest (AOI), adjustgain, exposure time, frame rate, trigger delay and digital output (flash) delay and duration. The exposure, gain, and white balance can be set to a specified level or the camera can adjust these parameters automatically. The software allows capturing of still images in JPEG and Bitmap file format or video in AVI format. In addition, the software can perform edge enhancement, image mirroring and image binning, in the vertical and horizontal directions, as well as hot pixel correction. Direct Show (WDM), ActiveX and TWAIN drivers, as well as SDK documentation, are included.Standard, Lite Edition and Harsh Environment versions also available.Required USB 2.0 Cable (mini-B to standard-A) (#59-382) not included with camera.Download Driver and Manuals.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category CMOS Cameras
Product Number NT68-089
Product Name EO-10012C 1/2" CMOS Color USB2.0 Board Level Camera
Monochrome / Color Color
Unlock Full Specs
to access all available technical data