The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green. The AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one CCD processes low light levels, while the other processes high brightness levels. A fusion software algorithm creates one resulting image. Note: #59-199 Power supply and cable are required.
| Edmund Optics Inc. | |
|---|---|
| Product Category | CCD Cameras |
| Product Number | NT85-322 |
| Product Name | JAI AT-140 3 x 1/2" CCD Camera Link Color Camera |
| Monochrome / Color | Color |
| Lens Mount | C-Mount |
| Shutter Control | Electronic Shutter |