Princess Auto Limited 14.4V Ni-Cad Drill 8337909

Description
14.4V Ni-Cad Drill
Description
14.4V Ni-Cad Drill

Suppliers

Company
Product
Description
Supplier Links
14.4V Ni-Cad Drill - 8337909 - Princess Auto Limited
Winnipeg, Manitoba, Canada
14.4V Ni-Cad Drill
8337909
14.4V Ni-Cad Drill 8337909
14.4V Ni-Cad Drill

14.4V Ni-Cad Drill

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hand Drills
Product Number 8337909
Product Name 14.4V Ni-Cad Drill
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753802 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 1675-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details
Impact Drivers - 8129900 - RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
RPM 2500 rpm
View Details