Princess Auto Limited 18V Cordless Drill 8337925

Description
18V Cordless Drill
Description
18V Cordless Drill

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Drill - 8337925 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18V Cordless Drill
8337925
18V Cordless Drill 8337925
18V Cordless Drill

18V Cordless Drill

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hand Drills
Product Number 8337925
Product Name 18V Cordless Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Electric Portable Drill - 0240-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Weight 2.9 lbs (1.32 kg)
View Details
LXPH01A - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit with Rapid Automotive Charger - LXPH01A - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details