Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HAND DRILLS
PRINCESS AUTO LIMITED
8262206 -- 14.4V CORDLESS DRILL AND FLASHLIGHT
Princess Auto Limited
14.4V Cordless Drill and Flashlight
8262206
Description
14.4V Cordless Drill and Flashlight
Princess Auto Limited
Done
Description
14.4V Cordless Drill and Flashlight
Suppliers
Company
Product
Description
Supplier Links
Princess Auto Limited
Winnipeg, Manitoba, Canada
14.4V Cordless Drill and Flashlight
8262206
14.4V Cordless Drill and Flashlight
8262206
14.4V Cordless Drill and Flashlight
14.4V Cordless Drill and Flashlight
Supplier's Site
Technical Specifications
Princess Auto Limited
Product Category
Hand Drills
Product Number
8262206
Product Name
14.4V Cordless Drill and Flashlight
Power
Power Tools; Electrical
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pillar Drills & Bench Drills
1753805
Specs
Power
Power Tools; Electrical
Type
Specialty / Other; Chuck Guard
Standards
RoHS Compliant
View Details
Makita USA, Inc.
BHP452HW - 18V Compact Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit
BHP452HW
Specs
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
CS UNITEC
Electric Drill
EHB 16/2.4 S/RL
Specs
Power
Power Tools; Electrical
Type
Pistol Grip
Features
Multiple Speed Settings; Second Handle
View Details
Milwaukee Electric Tool Corporation
Electric Portable Drill
0299-20
Specs
Power
Power Tools; Electrical
Type
Pistol Grip
Chuck Size
0.5000 inch (12.7 mm)
View Details