Princess Auto Limited 18V Cordless Drill 8426173

Description
18V Cordless Drill
Description
18V Cordless Drill

Suppliers

Company
Product
Description
Supplier Links
18V Cordless Drill - 8426173 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18V Cordless Drill
8426173
18V Cordless Drill 8426173
18V Cordless Drill

18V Cordless Drill

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hand Drills
Product Number 8426173
Product Name 18V Cordless Drill
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753803 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.6250 inch (15.87 mm)
RPM 0.0 to 2800 rpm
View Details
18 Volt One+ Drill Kit - P850 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
RPM 0.0 to 1600 rpm
View Details
LXFD01CW - 18V Compact Lithium-Ion Cordless 1/2" Driver-Drill Kit - LXFD01CW - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip; Rotary Hammer
Features Battery-Powered
View Details