Princess Auto Limited 18V Li-ion Cordless Drill Driver 8381857

Description
18V Li-ion Cordless Drill Driver
Description
18V Li-ion Cordless Drill Driver

Suppliers

Company
Product
Description
Supplier Links
18V Li-ion Cordless Drill Driver - 8381857 - Princess Auto Limited
Winnipeg, Manitoba, Canada
18V Li-ion Cordless Drill Driver
8381857
18V Li-ion Cordless Drill Driver 8381857
18V Li-ion Cordless Drill Driver

18V Li-ion Cordless Drill Driver

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Hand Drills
Product Number 8381857
Product Name 18V Li-ion Cordless Drill Driver
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Impact Drivers - 1946511 - RS Components, Ltd.
Specs
Power Power Tools
Standards RoHS Compliant
Chuck Size 0.5000 inch (12.7 mm)
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 0100-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.2500 inch (6.35 mm)
View Details