Milwaukee Electric Tool Corporation Datasheets for Wrenches
Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects.
Wrenches: Learn more
| Product Name | Notes |
|---|---|
| 5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX SOCKET RETAINER STYLE 3450 IMPACTS PER MINUTE... | |
| 5-1/2 INCH L OVERALL SIZE 2750 RPM SPEED RATING 18 V BATTERY VOLTAGE 1500 LB-INCH TORQUE RATING 1/4 INCH HEX QUICK CHANGE DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE... | |
| 6 INCH L OVERALL SIZE 2400 RPM SPEED RATING 18 V BATTERY VOLTAGE 2400 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE RING SOCKET RETAINER STYLE 3100 IMPACTS PER MINUTE M18... | |
| 6 INCH L OVERALL SIZE 2400 RPM SPEED RATING 18 V BATTERY VOLTAGE 2520 LB-INCH TORQUE RATING 1/2 INCH DRIVE SIZE BALL SOCKET RETAINER STYLE 3100 IMPACTS PER MINUTE M18... | |
| 6 INCH L OVERALL SIZE 2400 RPM SPEED RATING 18 V BATTERY VOLTAGE 2520 LB-INCH TORQUE RATING 1/2 INCH DRIVE SIZE DETENT PIN SOCKET RETAINER STYLE 3100 IMPACTS PER MINUTE... | |
| 9 INCH L OVERALL SIZE 1900 RPM SPEED RATING 18 V BATTERY VOLTAGE 525 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE RING SOCKET RETAINER STYLE 2200 IMPACTS PER MINUTE M18[TM]... | |
| ADJUSTABLE TYPE 14.6 INCH OVERALL LENGTH FORGED PROCESS SPRING LOADED JAW, 10 TO 17 INCH LENGTH ADJUST TELESCOPING HANDLE, ERGONOMIC HANDLE, SCREWDRIVER READY THROUGH HOLE HANDLE, RATCHET-READY HANDLE, PIVOTING JAWS... | |
| ADJUSTABLE TYPE 14.9 INCH OVERALL LENGTH FORGED PROCESS SPRING LOADED JAW, 10 TO 17 INCH LENGTH ADJUST TELESCOPING HANDLE, ERGONOMIC HANDLE, SCREWDRIVER READY THROUGH HOLE HANDLE, RATCHET-READY HANDLE, PIVOTING JAWS... | |
| ADJUSTABLE, MEASUREMENT SCALE TYPE CHROME PLATED FINISH 10 INCH OVERALL LENGTH | |
| ADJUSTABLE, MEASUREMENT SCALE TYPE CHROME PLATED FINISH 12 INCH OVERALL LENGTH | |
| ADJUSTABLE, MEASUREMENT SCALE TYPE CHROME PLATED FINISH 15 INCH OVERALL LENGTH | |
| ADJUSTABLE, MEASUREMENT SCALE TYPE CHROME PLATED FINISH 6 INCH OVERALL LENGTH | |
| ADJUSTABLE, MEASUREMENT SCALE TYPE CHROME PLATED FINISH 8 INCH OVERALL LENGTH | |
| CORDED TYPE 11-5/8 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 6 POUND WEIGHT 300 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE DETENT PIN SOCKET RETAINER STYLE 2600... | |
| CORDED TYPE 11-5/8 INCH LENGTH OVERALL SIZE 120 VOLT AC/DC INPUT SUPPLY RATING 6.2 POUND WEIGHT 380 FOOT-POUND TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING WITH THRU HOLE... | |
| CORDLESS TYPE 11-3/4 INCH L OVERALL SIZE 120 V INPUT SUPPLY RATING 0 TO 1450 RPM SPEED RATING 28 V BATTERY VOLTAGE 325 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE... | |
| CORDLESS TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 5/8 INCH DRIVE SIZE HEX QUICK... | |
| CORDLESS TYPE 12-1/8 INCH L OVERALL SIZE 1500 RPM (MODE 1), 2250 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 30 LB-FT (MODE 1), 60 LB-FT (MODE 2) TORQUE... | |
| CORDLESS TYPE 12-1/8 INCH L OVERALL SIZE 18 V INPUT SUPPLY RATING 0 TO 1450 RPM SPEED RATING 28 V BATTERY VOLTAGE 325 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE... | |
| CORDLESS TYPE 12-1/8 INCH LENGTH OVERALL SIZE 325 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE M28[TM] BRAND CHARGING TIME 1 HOUR INCLUDES (1) M28 1/2 INCH IMPACT WRENCH (BARE TOOL)... | |
| CORDLESS TYPE 5-1/2 INCH LENGTH OVERALL SIZE 3.8 POUND WEIGHT 1500 INCH-POUND TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE M18[TM] BRAND CHARGING TIME 1... | |
| CORDLESS TYPE 6 INCH LENGTH OVERALL SIZE 4.1 LB WEIGHT 167 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE SQUARE FRICTION RING ANVIL SOCKET RETAINER STYLE 3350 IMPACTS PER MINUTE INCLUDES... | |
| CORDLESS TYPE 6-1/2 INCH LENGTH OVERALL SIZE 1.9 LB WEIGHT 1000 LB TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 0 TO 3300 IMPACTS PER MINUTE M12[TM] BRAND... | |
| CORDLESS TYPE 6-1/2 INCH LENGTH OVERALL SIZE 2.3 POUND WEIGHT 1000 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 3300 IMPACTS PER MINUTE M12[TM] BRAND INCLUDES (2)... | |
| CORDLESS TYPE 9-1/2 INCH L OVERALL SIZE 1900 RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT TORQUE RATING 7/16 INCH HEX DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 2200... | |
| CORDLESS, 2-MODE TYPE 8-3/4 INCH LENGTH OVERALL SIZE 7 POUND WEIGHT 350/600 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE DETENT PIN SOCKET RETAINER STYLE 0 TO 2300 IMPACTS PER MINUTE... | |
| CORDLESS, 4-MODE TYPE 5-1/4 INCH LENGTH OVERALL SIZE 2.1 POUND WEIGHT 1800 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 0 TO 3700 IMPACTS PER MINUTE... | |
| CORDLESS, 4-MODE TYPE 5-1/4 INCH LENGTH OVERALL SIZE 3.6 POUND WEIGHT 1800 INCH-POUND TORQUE RATING 1/4 INCH DRIVE SIZE HEX CHUCK SOCKET RETAINER STYLE 0 TO 3700 IMPACTS PER MINUTE... | |
| CORDLESS, HIGH TORQUE TYPE 100 FOOT-POUND (MODE 1) AND 700 FOOT-POUND (MODE 2) TORQUE RATING 1/2 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE... | |
| CORDLESS, HIGH TORQUE TYPE 375 FOOT-POUND (MODE 1) AND 750 FOOT-POUND (MODE 2) TORQUE RATING 3/4 INCH SQUARE DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE... | |
| CORDLESS, HIGH TORQUE TYPE 525 FOOT-POUND TORQUE RATING 3/4 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND CHARGING TIME 1 HOUR INCLUDES... | |
| CORDLESS, HIGH TORQUE TYPE 7/16 INCH HEX DRIVE SIZE HEX QUICK CHANGE SOCKET RETAINER STYLE M18 FUEL[TM] BRAND SWITCH TYPE VARIABLE SPEED TRIGGER BATTERY VOLTAGE (V) 18 | |
| CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE DETENT PIN SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND... | |
| CORDLESS, HIGH TORQUE TYPE 8-7/8 INCH LENGTH OVERALL SIZE 450 FOOT-POUND TORQUE RATING 1/2 INCH DRIVE SIZE FRICTION RING SOCKET RETAINER STYLE 0 TO 2200 IMPACTS PER MINUTE M18[TM] BRAND... | |
| CORDLESS, VARIABLE SPEED TYPE 5-1/2 INCH LENGTH OVERALL SIZE 1600 IN-LB TORQUE RATING 1/4 INCH DRIVE SIZE HEX SOCKET RETAINER STYLE 0 TO 3600 IMPACTS PER MINUTE M18 FUEL[TM] BRAND... | |
| CORDLESS, VARIABLE SPEED TYPE 5-3/4 INCH L OVERALL SIZE 120 V INPUT SUPPLY RATING 0 TO 2650 RPM SPEED RATING 12 V BATTERY VOLTAGE 500 LB-INCH TORQUE RATING 1/4 INCH... | |
| CORDLESS, VARIABLE SPEED TYPE 6-1/2 INCH L OVERALL SIZE 0 TO 2650 RPM SPEED RATING 12 V BATTERY VOLTAGE 117 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE FRICTION RING SOCKET... | |
| CORDLESS, VARIABLE SPEED TYPE 6-1/2 INCH L OVERALL SIZE 0 TO 2650 RPM SPEED RATING 12 V BATTERY VOLTAGE 1200 LB-INCH TORQUE RATING 1/4 INCH HEX DRIVE SIZE HEX SOCKET... | |
| REVERSIBLE, WITH CORD TYPE 11-5/8 INCH L OVERALL SIZE 120 VAC/VDC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 300 LB-FT TORQUE RATING 1/2 INCH SQ DRIVE... | |
| STRAIGHT TYPE ALUMINUM MATERIAL 10 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE ALUMINUM MATERIAL 12 INCH OVERALL LENGTH 2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE ALUMINUM MATERIAL 14 INCH OVERALL LENGTH 2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE ALUMINUM MATERIAL 18 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 3 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE STEEL MATERIAL 10 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE STEEL MATERIAL 12 INCH OVERALL LENGTH 2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE STEEL MATERIAL 14 INCH OVERALL LENGTH 2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE STEEL MATERIAL 14 INCH OVERALL LENGTH 3 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| STRAIGHT TYPE STEEL MATERIAL 18 INCH OVERALL LENGTH 2-1/2 INCH MAX. JAW CAPACITY HARDENED JAW PROCESS | |
| VARIABLE SPEED TYPE 8-3/4 INCH L OVERALL SIZE 1200 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 350 LB-FT (MODE 1), 600 LB-FT (MODE 2) TORQUE... | |
| VARIABLE SPEED TYPE 9 INCH L OVERALL SIZE 350 (MODE 1), 1700 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 100 LB-FT (MODE 1), 700 LB-FT (MODE 2) TORQUE... | |
| VARIABLE SPEED, REVERSIBLE, WITH CORD TYPE 12-1/4 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 1800 RPM SPEED RATING 315 LB-FT TORQUE RATING 7/16 INCH... | |
| WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 6 LB WEIGHT 1800 SPEED RATING 100 TO 300 LB-FT TORQUE RATING 1/2 INCH SQ... |