Milwaukee Electric Tool Corporation Electric Impact Wrench 2668-20

Description
CORDLESS TYPE 12-1/8 INCH L OVERALL SIZE 1500 RPM (MODE 1), 2250 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 30 LB-FT (MODE 1), 60 LB-FT (MODE 2) TORQUE RATING 3/8 INCH DRIVE SIZE 2400 (MODE 1), 3400 (MODE 2) IMPACTS PER MINUTE M18[TM] BRAND
Description
CORDLESS TYPE 12-1/8 INCH L OVERALL SIZE 1500 RPM (MODE 1), 2250 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 30 LB-FT (MODE 1), 60 LB-FT (MODE 2) TORQUE RATING 3/8 INCH DRIVE SIZE 2400 (MODE 1), 3400 (MODE 2) IMPACTS PER MINUTE M18[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Electric Impact Wrench - 2668-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Impact Wrench
2668-20
Electric Impact Wrench 2668-20
CORDLESS TYPE 12-1/8 INCH L OVERALL SIZE 1500 RPM (MODE 1), 2250 (MODE 2) RPM SPEED RATING 18 V BATTERY VOLTAGE 30 LB-FT (MODE 1), 60 LB-FT (MODE 2) TORQUE RATING 3/8 INCH DRIVE SIZE 2400 (MODE 1), 3400 (MODE 2) IMPACTS PER MINUTE M18[TM] BRAND
  • CORDLESS TYPE
  • 12-1/8 INCH L OVERALL SIZE
  • 1500 RPM (MODE 1), 2250 (MODE 2) RPM SPEED RATING
  • 18 V BATTERY VOLTAGE
  • 30 LB-FT (MODE 1), 60 LB-FT (MODE 2) TORQUE RATING
  • 3/8 INCH DRIVE SIZE
  • 2400 (MODE 1), 3400 (MODE 2) IMPACTS PER MINUTE
  • M18[TM] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Wrenches
Product Number 2668-20
Product Name Electric Impact Wrench
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details