Milwaukee Electric Tool Corporation Impact Wrenches M12FRAIWF38-0

Description
Milwaukee M12FRAIWF38-0
Request a Quote
Description
Milwaukee M12FRAIWF38-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Impact Wrenches - 2382574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Impact Wrenches
2382574
Impact Wrenches 2382574
Milwaukee M12FRAIWF38-0

Milwaukee M12FRAIWF38-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2382574
Product Name Impact Wrenches
Type Impact Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Impact Wrenches - 2600926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Impact Wrench
Drive Size 0.5000 inch (12.7 mm)
Wrench Length 8.78 inch (223 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details