9072-20 -- ELECTRIC IMPACT WRENCH
Milwaukee Electric Tool Corporation
Electric Impact Wrench
9072-20
Description
WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
6 LB WEIGHT
1800 SPEED RATING
100 TO 300 LB-FT TORQUE RATING
1/2 INCH SQ DRIVE SIZE
2600 IMPACTS PER MINUTE
MILWAUKEE. BRAND
SOCKET RETAINER STYLE DETENT PIN
OVERALL SIZE 11-5/8 INCH L
TRIGGER SPEED CONTROL SWITCH
INCLUDES (2) 10 FT WIRE FIXED CORD
IMPACTS PER MINUTE 1000 TO 2600
SPEED RATING 600 TO 1800 RPM
SPEED RATING - UOM RPM
-
Milwaukee Electric Tool Corporation
Datasheet
Description
WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
6 LB WEIGHT
1800 SPEED RATING
100 TO 300 LB-FT TORQUE RATING
1/2 INCH SQ DRIVE SIZE
2600 IMPACTS PER MINUTE
MILWAUKEE. BRAND
SOCKET RETAINER STYLE DETENT PIN
OVERALL SIZE 11-5/8 INCH L
TRIGGER SPEED CONTROL SWITCH
INCLUDES (2) 10 FT WIRE FIXED CORD
IMPACTS PER MINUTE 1000 TO 2600
SPEED RATING 600 TO 1800 RPM
SPEED RATING - UOM RPM
Datasheet
Suppliers
WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
6 LB WEIGHT
1800 SPEED RATING
100 TO 300 LB-FT TORQUE RATING
1/2 INCH SQ DRIVE SIZE
2600 IMPACTS PER MINUTE
MILWAUKEE. BRAND
SOCKET RETAINER STYLE DETENT PIN
OVERALL SIZE 11-5/8 INCH L
TRIGGER SPEED CONTROL SWITCH
INCLUDES (2) 10 FT WIRE FIXED CORD
IMPACTS PER MINUTE 1000 TO 2600
SPEED RATING 600 TO 1800 RPM
SPEED RATING - UOM RPM
- WITH CORD, VARIABLE SPEED, REVERSIBLE TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 6 LB WEIGHT
- 1800 SPEED RATING
- 100 TO 300 LB-FT TORQUE RATING
- 1/2 INCH SQ DRIVE SIZE
- 2600 IMPACTS PER MINUTE
- MILWAUKEE. BRAND
- SOCKET RETAINER STYLE DETENT PIN
- OVERALL SIZE 11-5/8 INCH L
- TRIGGER SPEED CONTROL SWITCH
- INCLUDES (2) 10 FT WIRE FIXED CORD
- IMPACTS PER MINUTE 1000 TO 2600
- SPEED RATING 600 TO 1800 RPM
- SPEED RATING - UOM RPM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
9072-20 |
|
Product Name
|
Electric Impact Wrench |
|
Type
|
Impact Wrench
|
Unlock Full Specs
to access all available technical data
Similar Products
Kuriyama of America, Inc.
Type
Spanner Wrench
Drive Size
2.5 inch (63.5 mm)
Wrench Weight
0.6800 lbs (0.3084 kg)
View Details