Milwaukee Electric Tool Corporation Datasheets for Drill Bits

Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more

Page: 1 2
Product Name Notes
1/2 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE HARDENED PROCESS 3 DRILL(S) 1/2 INCH, 3/4 INCH, 1 INCH DRILL SIZES 1/4 INCH INCREMENT DRILL SIZE INCLUDES (1) 1/2,...
12 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 5/16 INCH DRILL SIZE
12 INCH OVERALL LENGTH 3-FLAT, STRAIGHT, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE APPLICATION SMALL WIRE SYSTEM PACKAGING QUANTITY 1 PER PACK
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/16 INCH DRILL SIZE
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 5/16 INCH DRILL SIZE
18 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 7/16 INCH DRILL SIZE
2-CUTTER, ROTARY HAMMER TYPE CARBIDE BIT MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE SDS SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION SPIRAL FLUTE TYPE 5 DRILL(S)...
6 INCH OVERALL LENGTH SDS PLUS SHANK TYPE CENTERING TIP, SPOT CONSTRUCTION 1/2 INCH DRILL SIZE OVERALL DIMENSION 0.5 INCH WIDTH X 0.5 INCH HEIGHT CUTTER GEOMETRY 2-CUTTER
ANCHOR, HAMMER TYPE SOLID CARBIDE MATERIAL 4-3/4 INCH OVERALL LENGTH 1-1/16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE 5/8 INCH DRILL SIZE
ANCHOR, STOP TYPE 1-1/16 INCH OVERALL LENGTH SDS-PLUS SHANK TYPE 3/8 INCH DRILL SIZE APPLICATION HANGING UNISTRUT, PIPE, CABLE TRAY, DUCT
ANCHOR, STOP TYPE 1-11/16 INCH OVERALL LENGTH SDS-PLUS SHANK TYPE 1/2 INCH DRILL SIZE APPLICATION HANGING UNISTRUT, PIPE, CABLE TRAY, DUCT
ANCHOR, STOP TYPE 2-1/16 INCH OVERALL LENGTH SDS-PLUS SHANK TYPE 5/8 INCH DRILL SIZE APPLICATION HANGING UNISTRUT, PIPE, CABLE TRAY, DUCT
BLACK OXIDE COATED FINISH 1/16 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE 3-FLAT SECURE GRIP, REDUCED SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC, DUAL FLUTE TYPE 15 DRILL(S) 1/16...
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 21 DRILL(S) (2) 1/2...
BLACK OXIDE FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 29 DRILL(S) 1/16 INCH,...
CARBIDE MATERIAL 3/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE REDUCED, SDS SHANK TYPE 6 DRILL(S) 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH, 1/2 INCH DRILL SIZES...
CARBIDE TIP MATERIAL 5/32 INCH MIN. DRILL SIZE 3/16 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 3 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH DRILL SIZES SECURE-GRIP[TM]...
CARBIDE TIP MATERIAL 5/32 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 6 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8...
CARBIDE TIP MATERIAL 5/32 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 7 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8...
CARBIDE TIPPED MATERIAL 5/32 INCH MIN. DRILL SIZE 3/8 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SELF CENTERING CONSTRUCTION 5 DRILL(S) 5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8...
COBALT FINISH 2.68 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 7/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
COBALT FINISH 2.68 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
COBALT FINISH 2.75 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
COBALT FINISH 2.91 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
COBALT FINISH 4.09 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
COBALT FINISH 4.63 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 5/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
COBALT FINISH 5.12 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE PARABOLIC FLUTE TYPE 3/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION WOOD, STAINLESS STEEL,...
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT...
CORDED HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE SECURE GRLP[R] BRAND CUT...
DIAMOND MATERIAL 1-1/2 INCH DRILL SIZE STYLE PRE-STRESSED THREAD SIZE 5/8 INCH-11 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 2 INCH DRILL SIZE STYLE CONTRACTOR THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 2 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI
DIAMOND MATERIAL 2-1/2 INCH DRILL SIZE STYLE CONTRACTOR THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 2-1/2 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 2-3/4 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 3 INCH DRILL SIZE STYLE CONTRACTOR THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 3-1/2 INCH DRILL SIZE STYLE PRE-STRESSED THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 4 INCH DRILL SIZE STYLE CONTRACTOR THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 4 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 4-1/2 INCH DRILL SIZE STYLE PRE-STRESSED THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 4-1/2 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 5 INCH DRILL SIZE STYLE CONTRACTOR THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 5 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 6 INCH DRILL SIZE STYLE CONTRACTOR THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL 6 INCH DRILL SIZE STYLE PREMIUM THREAD SIZE 1-1/4 INCH-7 TPI DRILLING DEPTH 14 INCH
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 10 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 12 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 14 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3-1/2 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 7 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 8 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 1-1/4 INCH-7 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 9 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 1 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 1-1/4 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 3/4 INCH HOLE DIAMETER -...
DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 7/8 INCH HOLE DIAMETER -...
DOUBLE SPUR, HEAVY DUTY TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/4 INCH...
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH ROUND SHANK TYPE AIRCRAFT CONSTRUCTION 1/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL,...
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 2-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE AIRCRAFT CONSTRUCTION 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL,...
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH ROUND SHANK TYPE AIRCRAFT CONSTRUCTION 3/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL,...
EXTENSION TYPE BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE AIRCRAFT CONSTRUCTION 3/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL,...
EXTRA LENGTH TYPE 12 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 1/4 INCH DRILL SIZE
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 1/4 INCH DRILL SIZE
EXTRA LENGTH TYPE 18 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 1/4 INCH DRILL SIZE
EXTRA LENGTH TYPE 24 INCH OVERALL LENGTH 3-FLAT SECURE GRIP, REDUCED SHANK TYPE 3/8 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/8 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 54 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 9/16 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/2 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/4 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 3/8 INCH DRILL SIZE
EXTRA LONG, FLEXIBLE TYPE STEEL MATERIAL 72 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 9/16 INCH DRILL SIZE
HAMMER TYPE CARBIDE MATERIAL 4 1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL...
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL MAGNUM[T]...
HAMMER TYPE CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS SHANK TYPE 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL MAGNUM[T]...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/4 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/4 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 7/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH 1 1/2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 1/8 INCH DRILL SIZE 1/8 DRILL SIZE - FRACTIONAL...
HAMMER TYPE CARBIDE TIPPED MATERIAL 3 INCH OVERALL LENGTH 1-1/2 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 1/4 INCH DRILL SIZE 1/4 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/4 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 1/4 INCH DRILL SIZE 1/4 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 3/8 INCH DRILL SIZE 3/8 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/32 INCH DRILL SIZE 5/32 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 7/16 INCH DRILL SIZE 7/16 DRILL SIZE - FRACTIONAL SECURE...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/2 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 1/4 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/4 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 3/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/32 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 7/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 7/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 9/16 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK,...
HEX TYPE ALUMINUM OXIDE MATERIAL BLACK OXIDE FINISH 2.44 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE...
HEX TYPE BLACK OXIDE FINISH 2.25 INCH OVERALL LENGTH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/16 INCH DRILL...
HEX TYPE BLACK OXIDE FINISH HEX POWER GROOVE SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT...
HIGH ALLOY STEEL MATERIAL TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE...
IMPACT, HEX TYPE BLACK OXIDE FINISH 2.62 INCH OVERALL LENGTH 3-FLAT SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/16...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 5/64...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/32...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 7/64...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-7/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 9/64...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/16...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 11/64...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 3-1/8 INCH OVERALL LENGTH 3-1/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 5/32...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 13/64...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 15/64...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 4 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/4...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 9/32...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 11/32...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3...
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND, REDUCED SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 3...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/16 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/16 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/32 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/32 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 15/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE HARDENED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 5/16 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/16 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/32 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 17/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/32 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 19/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 21/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 23/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE HARDENED PROCESS SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 3/8 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/8 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/16 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 25/64 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 25/64 INCH DRILL SIZE 135 DEG POINT...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 15/32 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 27/64 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 29/64 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 31/64 INCH DRILL...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 1-1/4 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 25/32 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 3/4 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 5/8 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 7/8 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH REDUCED SHANK TYPE 1/2 INCH SHANK SIZE SILVER AND DEMING CONSTRUCTION PARABOLIC FLUTE TYPE 9/16 INCH...
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/2 INCH DRILL...
MATERIAL HSS NUMBER OF DRILLS 15 MILWAUKEE. BRAND TYPE JOBBERS LENGTH FLUTE TYPE TWIST CUT MATERIAL CAST IRON, STEEL
ROTARY HAMMER TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH 11 INCH FLUTE LENGTH SPLINE SHANK TYPE 1 FLUTE(S) 1-1/4 INCH DRILL SIZE POINT TYPE 4-CUTTER PACKAGING QUANTITY 1...
ROTARY HAMMER TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH 11 INCH FLUTE LENGTH SPLINE SHANK TYPE 1 FLUTE(S) 7/8 INCH DRILL SIZE POINT TYPE 4-CUTTER PACKAGING QUANTITY 1...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 10 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 8 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 11 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 9 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 10 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 14 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 12 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 16 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 14 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 18 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 16 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 2 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 4 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE 44 MAGNUM[T] CARBIDE TIPPED MATERIAL 8 INCH OVERALL LENGTH SDS SHANK TYPE NUMBER OF FLUTES 4 FLUTE TYPE SPIRAL FLUTE LENGTH 6 INCH CUT MATERIAL CONCRETE, BLOCK,...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 4-1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 4-1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL...
ROTARY HAMMER TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL...
ROTARY TYPE 10 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 10 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 10 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SPLINE SHANK TYPE 9/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 10 INCH OVERALL LENGTH 5 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 10 INCH OVERALL LENGTH 5 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 13 INCH OVERALL LENGTH 7-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 13 INCH OVERALL LENGTH 7-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 13 INCH OVERALL LENGTH 7-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 9/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 13 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 13 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 13 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 7/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 15 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-3/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 11/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 13/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 16 INCH OVERALL LENGTH 11 INCH DRILLING LENGTH SPLINE SHANK TYPE 7/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 17 INCH OVERALL LENGTH 11-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 17 INCH OVERALL LENGTH 12 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 15-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 15-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 11/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 15-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 15-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 9/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 21 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 7/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SPLINE SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-3/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-3/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 7/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 22 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE SHANK TYPE 7/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-3/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SPLINE SHANK TYPE 2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 23 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SPLINE SHANK TYPE 9/16 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 27 INCH OVERALL LENGTH 22 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 29 INCH OVERALL LENGTH 24 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 30-1/2 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 5/8 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SDS-MAX SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SPLINE SHANK TYPE 1 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SPLINE SHANK TYPE 1-1/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SPLINE SHANK TYPE 1/2 INCH DRILL SIZE CUTTER GEOMETRY TYPE 2-CUTTER
ROTARY TYPE 36 INCH OVERALL LENGTH 31 INCH DRILLING LENGTH SPLINE SHANK TYPE 3/4 INCH DRILL SIZE CUTTER GEOMETRY TYPE 4-CUTTER
ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1-1/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 10 INCH OVERALL LENGTH 8 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 11 INCH OVERALL LENGTH 9 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12-1/2 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 12-1/2 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 14 INCH OVERALL LENGTH 12 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 14 INCH OVERALL LENGTH 12 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 16 INCH OVERALL LENGTH 14 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 16 INCH OVERALL LENGTH 14 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1-1/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 18 INCH OVERALL LENGTH 16 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 20 INCH OVERALL LENGTH 18 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 24 INCH OVERALL LENGTH 22 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 24 INCH OVERALL LENGTH 22 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 24 INCH OVERALL LENGTH 22 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 24 INCH OVERALL LENGTH 22 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 4-1/2 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 5 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 5 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 3 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/2 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/32 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 6-1/2 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 9/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 7 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/32 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 1/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 11/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/16 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/4 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 3/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 5/8 INCH DRILL SIZE...
ROTARY TYPE SOLID CARBIDE MATERIAL 8 INCH OVERALL LENGTH 6 INCH DRILLING LENGTH SDS-PLUS SHANK TYPE HARDENED PROCESS ANSI MATERIAL SPECIFICATION 4 FLUTE(S) SPIRAL FLUTE TYPE 7/8 INCH DRILL SIZE...
SELF CENTERING POINT TYPE 18 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE, SDS MAX SHANK TYPE LEFT HAND DIRECTION OF CUT 4 FLUTE(S) PATENTED FLUTE TYPE 1-1/4 INCH DRILL...
SELF CENTERING POINT TYPE 18 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE, SDS MAX SHANK TYPE LEFT HAND DIRECTION OF CUT 4 FLUTE(S) PATENTED FLUTE TYPE 1-1/8 INCH DRILL...
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3 INCH BORING DIAMETER USED ON 2-1/2 PIPE AND RIGID CONDUIT, 2-7/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR...
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3-5/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED FOR 3 PIPE AND RIGID CONDUIT, 3-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY...
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 4-1/8 INCH BORING DIAMETER USED FOR 3 PIPE AND RIGID CONDUIT PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 4-5/8 INCH BORING DIAMETER USED ON 4 PIPE AND RIGID CONDUIT, 4-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED ON 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING QUANTITY 1 PER...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER USED ON 1-3/8 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/4 INCH BORING DIAMETER USED FOR 3/4 PIPE AND RIGID CONDUIT, 1-1/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/8 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 1 TUBING PACKAGING TYPE CLAMSHELL PACKAGING...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER USED FOR 1-1/2 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING TYPE CLAMSHELL PACKAGING...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/4 INCH BORING DIAMETER USED ON 1-1/4 PIPE AND RIGID CONDUIT, 1-1/2 TUBING PACKAGING QUANTITY 1 PER...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED FOR 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING TYPE CLAMSHELL PACKAGING...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER USED ON 1 PIPE AND RIGID CONDUIT, 1-1/4 TUBING PACKAGING QUANTITY 1 PER...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER USED FOR 1-1/2 PIPE AND RIGID CONDUIT, 1-7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER USED ON 1-1/2 PIPE AND RIGID CONDUIT, 1-7/8 TUBING PACKAGING QUANTITY 1 PER...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/4 INCH BORING DIAMETER USED FOR 2-1/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER USED ON 2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED...
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-9/16 INCH BORING DIAMETER USED ON 2 PIPE AND RIGID CONDUIT, 2-1/2 TUBING PACKAGING QUANTITY 1 PER...
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1 INCH BORING DIAMETER SPEED FEED[TM] BRAND FLUTE LENGTH 3 INCH
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1-1/4 INCH BORING DIAMETER SPEED FEED[TM] BRAND FLUTE LENGTH 3 INCH
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH BORING DIAMETER SPEED FEED[TM] BRAND FLUTE LENGTH 3 INCH
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 1/2 INCH, 5/8 INCH, 3/4 INCH, 1 INCH BORING DIAMETER SPEED FEED[TM] BRAND INCLUDES 1/2 INCH, 5/8...
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 3/4 INCH BORING DIAMETER SPEED FEED[TM] BRAND FLUTE LENGTH 3 INCH
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 5/8 INCH BORING DIAMETER SPEED FEED[TM] BRAND FLUTE LENGTH 3 INCH
SELF-FEED TYPE 6-1/2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK SIZE 7/8 INCH BORING DIAMETER SPEED FEED[TM] BRAND FLUTE LENGTH 3 INCH
SELF-FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER
SELF-FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER
SELF-FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-9/16 INCH BORING DIAMETER
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-3/8 INCH TUBING
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-3/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1 INCH PIPE AND RIGID CONDUIT, 1-1/4 INCH TUBING...
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 1-1/2 INCH PIPE AND RIGID CONDUIT, 1-7/8 INCH TUBING...
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 2 INCH TUBING
SELF-FEED TYPE HARDENED STEEL BLADE MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-9/16 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED ON 2 INCH PIPE AND RIGID CONDUIT, 2-1/2 INCH TUBING...
SELFEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/4 INCH BORING DIAMETER
SELFEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/8 INCH BORING DIAMETER
SELFEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/4 INCH BORING DIAMETER
SELFEED TYPE HARDENED STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 2-1/4 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND INCLUDES (2) REPLACEABLE BLADE, FEED SCREW, SET SCREW, (1) HEX WRENCH
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1/2 INCH DRILL SIZE
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-3/8 INCH DRILL SIZE
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
SHIP TYPE 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 5/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/8 INCH DRILL SIZE
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/16 INCH DRILL SIZE
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL SIZE
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 15/16 INCH DRILL SIZE
SHIP TYPE 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 5/8 INCH DRILL SIZE
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/2 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 13/16 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 18 INCH OVERALL LENGTH 15 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 9/16 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/2 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/4 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 1-1/8 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED PROCESS TWIST FLUTE TYPE 7/8 INCH DRILL...
SHIP TYPE POLISHED AND COATED FLUTE FINISH 6 INCH OVERALL LENGTH 3 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HARDENED TIP PROCESS TWIST FLUTE TYPE 1-3/8 INCH...
SOLID TYPE 16 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD...
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD...
SOLID TYPE CARBON STEEL MATERIAL 6-1/16 INCH OVERALL LENGTH 7/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD...
SOLID TYPE CARBON STEEL MATERIAL 6-1/8 INCH OVERALL LENGTH 13/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD...
SOLID TYPE CARBON STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 15/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD...
SOLID TYPE CARBON STEEL MATERIAL 6-3/16 INCH OVERALL LENGTH 5/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 3/16 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD...
SOLID TYPE ROUND SHANK TYPE 1/4 INCH SHANK SIZE MACHINED PROCESS BIG HAWG[R] BRAND USED ON HOLE CUTTER
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 16 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-1/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1-3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 11/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 3/4 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 7/8 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SOLID, FLAT TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 9/16 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1-1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL WOOD, PLASTIC, PLYWOOD...
SPUR TYPE 6-1/2 INCH OVERALL LENGTH
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE TWIST FLUTE TYPE 1/2 INCH DRILL SIZE
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/2 INCH DRILL SIZE
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-3/8 INCH DRILL SIZE
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 5/8 INCH DRILL SIZE
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1 INCH DRILL SIZE USED ON IMPACT WRENCH...
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/8 INCH DRILL SIZE USED ON IMPACT WRENCH...
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 3/4 INCH DRILL SIZE USED ON IMPACT WRENCH...
SPUR TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 7/8 INCH DRILL SIZE USED ON IMPACT WRENCH...
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 20 DRILL(S) (2) 1/16...
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEG POINT ANGLE 29 DRILL(S) 1/16 INCH,...
TITANIUM COATED FINISH 1/16 INCH MIN. DRILL SIZE 1/2 INCH MAX. DRILL SIZE 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 135 DEGREE POINT ANGLE 14 DRILL(S) 1/16 INCH,...
TITANIUM FINISH 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 2-5/8 INCH OVERALL LENGTH 1-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 2-7/8 INCH OVERALL LENGTH 1-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 3-1/2 INCH OVERALL LENGTH 2-5/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 3-1/4 INCH OVERALL LENGTH 2-1/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 3-1/8 INCH OVERALL LENGTH 2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 3-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 15/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/4 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-1/2 INCH OVERALL LENGTH 3-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 5/16 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-1/4 INCH OVERALL LENGTH 2-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 9/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 17/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 11/32 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 19/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 21/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 23/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 3/8 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND
TITANIUM FINISH 5-1/2 INCH OVERALL LENGTH 4-1/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 7/16 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 5-1/4 INCH OVERALL LENGTH 3-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 13/32 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 5-1/8 INCH OVERALL LENGTH 3-3/4 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 25/64 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 5-3/4 INCH OVERALL LENGTH 4-5/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 15/32 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 5-3/8 INCH OVERALL LENGTH 3-15/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 27/64 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 5-5/8 INCH OVERALL LENGTH 4-3/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 29/64 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 5-7/8 INCH OVERALL LENGTH 4-3/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 31/64 INCH DRILL SIZE 135 DEG POINT...
TITANIUM FINISH 6 INCH OVERALL LENGTH 4-1/2 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 3/8 INCH SHANK SIZE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 1/2 INCH DRILL SIZE 135 DEG POINT...

Next >>